MB10S alternative parts: MB10F
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | BRIDGE RECT 1P 1KV 500MA 4SOIC | 35A 1V@500mA 1A 1kV MBF Bridge Rectifiers ROHS |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | - |
Factory Lead Time: | 12 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | TO-269AA, 4-BESOP | - |
Number of Pins: | 4 | - |
Supplier Device Package: | 4-SOIC | - |
Weight: | 228mg | - |
Number of Elements: | 1 | - |
Voltage Rated: | 500V | - |
Operating Temperature: | -55°C~150°C TJ | -55℃~+150℃@(Tj) |
Packaging: | Tape & Reel (TR) | - |
Published: | 2013 | - |
Tolerance: | 10% | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Capacitance: | 470pF | - |
Max Power Dissipation: | 1.4W | - |
Base Part Number: | MB10 | - |
Case Code (Metric): | 3216 | - |
Case Code (Imperial): | 1206 | - |
Lead Pitch: | 5.0038mm | - |
Element Configuration: | Single | - |
Diode Type: | Single Phase | - |
Current - Reverse Leakage @ Vr: | 5μA @ 1000V | - |
Voltage - Forward (Vf) (Max) @ If: | 1V @ 500mA | - |
Forward Current: | 800mA | - |
Lead/Base Style: | Formed Leads | - |
Max Surge Current: | 35A | - |
Current - Average Rectified (Io): | 500mA | - |
Forward Voltage: | 1V | - |
Average Rectified Current: | 500mA | - |
Peak Reverse Current: | 500μA | - |
Max Repetitive Reverse Voltage (Vrrm): | 1kV | - |
Peak Non-Repetitive Surge Current: | 35A | - |
Reverse Voltage: | 1kV | - |
Max Forward Surge Current (Ifsm): | 35A | - |
Voltage - Peak Reverse (Max): | 1kV | - |
Max Junction Temperature (Tj): | 150°C | - |
Reverse Voltage (DC): | 1kV | - |
Height: | 2.9mm | - |
Height Seated (Max): | 8.9916mm | - |
Length: | 4.95mm | - |
Width: | 4.2mm | - |
Thickness: | 990.6μm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
RoHS: | - | true |
Peak Forward Surge Current: | - | 35A |
Reverse Leakage Current (Ir): | - | 5uA@1kV |
Forward Voltage (Vf@If): | - | 1V@500mA |
Rectified Current: | - | 1A |
Reverse Voltage (Vr): | - | 1kV |
Package: | - | Tape & Reel (TR) |
MB10S
(In Stock: 300)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.325111
$0.33
10
$0.306708
$3.07
100
$0.289348
$28.93
500
$0.272969
$136.48
1000
$0.257518
$257.52
Minimum: 1 Multiples: 1
Unit Price: $0.325111
Ext Price: $0.33
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools