MB10S alternative parts: MB10S-TP
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | BRIDGE RECT 1P 1KV 500MA 4SOIC | BRIDGE RECT 1P 1KV 500MA MBS-1 |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | - |
Factory Lead Time: | 12 Weeks | 12 Weeks |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | TO-269AA, 4-BESOP | TO-269AA, 4-BESOP |
Number of Pins: | 4 | - |
Supplier Device Package: | 4-SOIC | - |
Weight: | 228mg | - |
Number of Elements: | 1 | 4 |
Voltage Rated: | 500V | - |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Published: | 2013 | 2005 |
Tolerance: | 10% | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Capacitance: | 470pF | - |
Max Power Dissipation: | 1.4W | - |
Base Part Number: | MB10 | MB10 |
Case Code (Metric): | 3216 | - |
Case Code (Imperial): | 1206 | - |
Lead Pitch: | 5.0038mm | - |
Element Configuration: | Single | - |
Diode Type: | Single Phase | Single Phase |
Current - Reverse Leakage @ Vr: | 5μA @ 1000V | 5μA @ 1000V |
Voltage - Forward (Vf) (Max) @ If: | 1V @ 500mA | 1V @ 400mA |
Forward Current: | 800mA | - |
Lead/Base Style: | Formed Leads | - |
Max Surge Current: | 35A | - |
Current - Average Rectified (Io): | 500mA | 500mA |
Forward Voltage: | 1V | - |
Average Rectified Current: | 500mA | - |
Peak Reverse Current: | 500μA | - |
Max Repetitive Reverse Voltage (Vrrm): | 1kV | - |
Peak Non-Repetitive Surge Current: | 35A | - |
Reverse Voltage: | 1kV | - |
Max Forward Surge Current (Ifsm): | 35A | - |
Voltage - Peak Reverse (Max): | 1kV | 1kV |
Max Junction Temperature (Tj): | 150°C | - |
Reverse Voltage (DC): | 1kV | - |
Height: | 2.9mm | - |
Height Seated (Max): | 8.9916mm | - |
Length: | 4.95mm | - |
Width: | 4.2mm | - |
Thickness: | 990.6μm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Diode Element Material: | - | SILICON |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 4 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | MATTE TIN (SN) |
Additional Feature: | - | UL RECOGNIZED |
HTS Code: | - | 8541.10.00.70 |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Reach Compliance Code: | - | not_compliant |
Time@Peak Reflow Temperature-Max (s): | - | 10 |
Pin Count: | - | 4 |
JESD-30 Code: | - | R-PDSO-G4 |
Qualification Status: | - | Not Qualified |
Configuration: | - | BRIDGE, 4 ELEMENTS |
Output Current-Max: | - | 0.5A |
Number of Phases: | - | 1 |
Non-rep Pk Forward Current-Max: | - | 35A |
Breakdown Voltage-Min: | - | 1000V |
MB10S
(In Stock: 300)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.325111
$0.33
10
$0.306708
$3.07
100
$0.289348
$28.93
500
$0.272969
$136.48
1000
$0.257518
$257.52
Minimum: 1 Multiples: 1
Unit Price: $0.325111
Ext Price: $0.33
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools