MB10S alternative parts: MB10M
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | BRIDGE RECT 1P 1KV 500MA 4SOIC | Bridge Rectifier Diode, 0.8A, 1000V V(RRM), |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | - |
Factory Lead Time: | 12 Weeks | - |
Contact Plating: | Tin | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | TO-269AA, 4-BESOP | - |
Number of Pins: | 4 | - |
Supplier Device Package: | 4-SOIC | - |
Weight: | 228mg | 65 g |
Number of Elements: | 1 | - |
Voltage Rated: | 500V | - |
Operating Temperature: | -55°C~150°C TJ | - |
Packaging: | Tape & Reel (TR) | - |
Published: | 2013 | - |
Tolerance: | 10% | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Max Operating Temperature: | 150°C | - |
Min Operating Temperature: | -55°C | - |
Capacitance: | 470pF | - |
Max Power Dissipation: | 1.4W | - |
Base Part Number: | MB10 | - |
Case Code (Metric): | 3216 | - |
Case Code (Imperial): | 1206 | - |
Lead Pitch: | 5.0038mm | - |
Element Configuration: | Single | - |
Diode Type: | Single Phase | BRIDGE RECTIFIER DIODE |
Current - Reverse Leakage @ Vr: | 5μA @ 1000V | - |
Voltage - Forward (Vf) (Max) @ If: | 1V @ 500mA | - |
Forward Current: | 800mA | - |
Lead/Base Style: | Formed Leads | - |
Max Surge Current: | 35A | - |
Current - Average Rectified (Io): | 500mA | - |
Forward Voltage: | 1V | - |
Average Rectified Current: | 500mA | - |
Peak Reverse Current: | 500μA | - |
Max Repetitive Reverse Voltage (Vrrm): | 1kV | - |
Peak Non-Repetitive Surge Current: | 35A | - |
Reverse Voltage: | 1kV | - |
Max Forward Surge Current (Ifsm): | 35A | - |
Voltage - Peak Reverse (Max): | 1kV | - |
Max Junction Temperature (Tj): | 150°C | - |
Reverse Voltage (DC): | 1kV | - |
Height: | 2.9mm | - |
Height Seated (Max): | 8.9916mm | - |
Length: | 4.95mm | - |
Width: | 4.2mm | - |
Thickness: | 990.6μm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Surface Mount: | - | NO |
Exterior Housing Material: | - | 4 |
Nominal voltage: | - | 9 to 30 V |
Operating voltage range: | - | 24 V |
Nominal current: | - | 100 mA |
Rotation speed: | - | 4200 rpm |
Body diameter: | - | 27.7 (with ring - 28.5 max) mm |
Gross weight: | - | 65.10 |
Transport packaging size/quantity: | - | 28.5*21*19/100 |
Rohs Code: | - | Yes |
Part Life Cycle Code: | - | Active |
Ihs Manufacturer: | - | GOOD-ARK ELECTRONICS CO LTD |
Forward Voltage-Max (VF): | - | 1 V |
Operating Temperature-Max: | - | 150 °C |
ECCN Code: | - | EAR99 |
Depth: | - | 57 mm |
Reach Compliance Code: | - | compliant |
Configuration: | - | BRIDGE, 4 ELEMENTS |
Output Current-Max: | - | 0.8 A |
Number of Phases: | - | 1 |
Rep Pk Reverse Voltage-Max: | - | 1000 V |
Non-rep Pk Forward Current-Max: | - | 35 A |
Power: | - | 2.4 W |
Breakdown Voltage-Min: | - | 1000 V |
MB10S
(In Stock: 300)
ON SemiconductorQty
Unit Price
Ext Price
1
$0.325111
$0.33
10
$0.306708
$3.07
100
$0.289348
$28.93
500
$0.272969
$136.48
1000
$0.257518
$257.52
Minimum: 1 Multiples: 1
Unit Price: $0.325111
Ext Price: $0.33
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools