MB10S alternative parts: MB10F-10_R2_10001

Hide Shared Attributes
Part Number
Manufacturer:
Description:
BRIDGE RECT 1P 1KV 500MA 4SOIC
Bridge Rectifiers MINI SURFACE MOUNT GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
-
Factory Lead Time:
12 Weeks
-
Contact Plating:
Tin
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
TO-269AA, 4-BESOP
MBF-4
Number of Pins:
4
-
Supplier Device Package:
4-SOIC
-
Weight:
228mg
-
Number of Elements:
1
-
Voltage Rated:
500V
-
Operating Temperature:
-55°C~150°C TJ
-
Packaging:
Tape & Reel (TR)
Reel
Published:
2013
-
Tolerance:
10%
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Max Operating Temperature:
150°C
-
Min Operating Temperature:
-55°C
-
Capacitance:
470pF
-
Max Power Dissipation:
1.4W
-
Base Part Number:
MB10
-
Case Code (Metric):
3216
-
Case Code (Imperial):
1206
-
Lead Pitch:
5.0038mm
-
Element Configuration:
Single
-
Diode Type:
Single Phase
-
Current - Reverse Leakage @ Vr:
5μA @ 1000V
-
Voltage - Forward (Vf) (Max) @ If:
1V @ 500mA
-
Forward Current:
800mA
-
Lead/Base Style:
Formed Leads
-
Max Surge Current:
35A
96 A
Current - Average Rectified (Io):
500mA
-
Forward Voltage:
1V
-
Average Rectified Current:
500mA
-
Peak Reverse Current:
500μA
-
Max Repetitive Reverse Voltage (Vrrm):
1kV
-
Peak Non-Repetitive Surge Current:
35A
-
Reverse Voltage:
1kV
-
Max Forward Surge Current (Ifsm):
35A
-
Voltage - Peak Reverse (Max):
1kV
-
Max Junction Temperature (Tj):
150°C
-
Reverse Voltage (DC):
1kV
-
Height:
2.9mm
1.4 mm
Height Seated (Max):
8.9916mm
-
Length:
4.95mm
7 mm
Width:
4.2mm
4.95 mm
Thickness:
990.6μm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Vr - Reverse Voltage:
-
1000 V
Moisture Sensitive:
-
Yes
Ir - Reverse Current:
-
5 uA
Pd - Power Dissipation:
-
-
Maximum Operating Temperature:
-
+ 150 C
Unit Weight:
-
0.002885 oz
Minimum Operating Temperature:
-
- 55 C
Factory Pack QuantityFactory Pack Quantity:
-
5000
Mounting Styles:
-
SMD/SMT
Manufacturer:
-
Panjit
Brand:
-
Panjit
If - Forward Current:
-
1 A
Peak Reverse Voltage:
-
1000 V
Type:
-
Single Phase Bridge
Subcategory:
-
Diodes & Rectifiers
Technology:
-
Si
Product Type:
-
Bridge Rectifiers
Vf - Forward Voltage:
-
1.1 V
Product Category:
-
Bridge Rectifiers
MB10S

MB10S

(In Stock: 300)

ON Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.325111

    $0.33

  • 10

    $0.306708

    $3.07

  • 100

    $0.289348

    $28.93

  • 500

    $0.272969

    $136.48

  • 1000

    $0.257518

    $257.52

Minimum: 1 Multiples: 1

Unit Price: $0.325111

Ext Price: $0.33

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity