MC1455P1G alternative parts: MC14536BCPG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR MC1455P1G IC, TIMING CIRCUIT, 1455, DIP8
ON SEMICONDUCTOR MC14536BCPG IC, 4000 CMOS, 4536, DIP16, 15V
Lifecycle Status:
OBSOLETE (Last Updated: 2 days ago)
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
16-DIP (0.300, 7.62mm)
Number of Pins:
8
16
Weight:
4.535924g
4.535924g
Operating Temperature:
0°C~70°C
-55°C~125°C
Packaging:
Tube
Tube
Published:
2006
2006
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
16
ECCN Code:
EAR99
-
Type:
555 Type, Timer/Oscillator (Single)
Programmable Timer
Terminal Finish:
Tin (Sn)
Tin (Sn)
Max Power Dissipation:
625mW
500mW
Voltage - Supply:
4.5V~16V
3V~18V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
2.54mm
Current Rating:
10A
-
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
MC1455
MC14536B
Pin Count:
8
16
Supply Voltage-Min (Vsup):
4.5V
3V
Operating Supply Current:
10mA
15μA
Power Dissipation:
625mW
500mW
Number of Timers/Counters:
1
-
High Level Output Current:
-200mA
-4.2mA
Low Level Output Current:
200mA
4.2mA
Height:
3.429mm
3.43mm
Length:
10.16mm
19.55mm
Width:
6.604mm
6.85mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Frequency:
-
2MHz
Number of Circuits:
-
1
Number of Bits:
-
24
Propagation Delay:
-
3.6 μs
Quiescent Current:
-
20μA
Turn On Delay Time:
-
3.6 μs
fmax-Min:
-
2 MHz
Count Direction:
-
UP
Load/Preset Input:
-
YES
MC1455P1G

MC1455P1G

(In Stock: 4)

ON Semiconductor