MC1455P1G alternative parts: MC1455P1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ON SEMICONDUCTOR MC1455P1G IC, TIMING CIRCUIT, 1455, DIP8
Lifecycle Status:
OBSOLETE (Last Updated: 2 days ago)
OBSOLETE (Last Updated: 1 day ago)
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
8-DIP (0.300, 7.62mm)
PDIP
Number of Pins:
8
8
Weight:
4.535924g
-
Operating Temperature:
0°C~70°C
-
Packaging:
Tube
-
Published:
2006
2006
JESD-609 Code:
e3
e0
Pbfree Code:
yes
no
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Type:
555 Type, Timer/Oscillator (Single)
-
Terminal Finish:
Tin (Sn)
Tin/Lead (Sn/Pb)
Max Power Dissipation:
625mW
-
Voltage - Supply:
4.5V~16V
-
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
235
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
2.54mm
Current Rating:
10A
10A
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
MC1455
-
Pin Count:
8
8
Supply Voltage-Min (Vsup):
4.5V
-
Operating Supply Current:
10mA
-
Power Dissipation:
625mW
-
Number of Timers/Counters:
1
1
High Level Output Current:
-200mA
-
Low Level Output Current:
200mA
-
Height:
3.429mm
-
Length:
10.16mm
-
Width:
6.604mm
7.62mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
RoHS Compliant
Lead Free:
Lead Free
Contains Lead
Surface Mount:
-
NO
Power Dissipation (Max):
-
625mW
Max Operating Temperature:
-
70°C
Min Operating Temperature:
-
0°C
Terminal Form:
-
THROUGH-HOLE
Qualification Status:
-
Not Qualified
Temperature Grade:
-
COMMERCIAL
Max Supply Voltage:
-
16V
Min Supply Voltage:
-
4.5V
Analog IC - Other Type:
-
PULSE; RECTANGULAR
Height Seated (Max):
-
4.45mm
MC1455P1G

MC1455P1G

(In Stock: 4)

ON Semiconductor