MC1455P1G alternative parts: MC1455BP1G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ON SEMICONDUCTOR MC1455P1G IC, TIMING CIRCUIT, 1455, DIP8 | ON SEMICONDUCTOR MC1455BP1G IC, TIMER, ACCURATE TIME DELAYS |
Lifecycle Status: | OBSOLETE (Last Updated: 2 days ago) | OBSOLETE (Last Updated: 2 days ago) |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | 8 |
Weight: | 4.535924g | 4.535924g |
Operating Temperature: | 0°C~70°C | -40°C~85°C |
Packaging: | Tube | Tube |
Published: | 2006 | 2006 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | 555 Type, Timer/Oscillator (Single) | 555 Type, Timer/Oscillator (Single) |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Max Power Dissipation: | 625mW | 625mW |
Voltage - Supply: | 4.5V~16V | 4.5V~16V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | 2.54mm |
Current Rating: | 10A | 10A |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MC1455 | MC1455B |
Pin Count: | 8 | 8 |
Supply Voltage-Min (Vsup): | 4.5V | 4.5V |
Operating Supply Current: | 10mA | 10mA |
Power Dissipation: | 625mW | 625mW |
Number of Timers/Counters: | 1 | 1 |
High Level Output Current: | -200mA | -200mA |
Low Level Output Current: | 200mA | 200mA |
Height: | 3.429mm | 4.953mm |
Length: | 10.16mm | 10.16mm |
Width: | 6.604mm | 7.112mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |

MC1455P1G
(In Stock: 4)
ON SemiconductorUnited States