MC1455P1G alternative parts: MC14541BDTR2
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ON SEMICONDUCTOR MC1455P1G IC, TIMING CIRCUIT, 1455, DIP8 | Programmable Timer Single 14-Pin TSSOP T/R |
Lifecycle Status: | OBSOLETE (Last Updated: 2 days ago) | - |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 14-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 8 | 14 |
Weight: | 4.535924g | - |
Operating Temperature: | 0°C~70°C | -55°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2006 | 2006 |
JESD-609 Code: | e3 | e4 |
Pbfree Code: | yes | - |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 14 |
ECCN Code: | EAR99 | EAR99 |
Type: | 555 Type, Timer/Oscillator (Single) | Programmable Timer |
Terminal Finish: | Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Max Power Dissipation: | 625mW | 500mW |
Voltage - Supply: | 4.5V~16V | 3V~18V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | - |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | 0.65mm |
Current Rating: | 10A | - |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MC1455 | MC14541B |
Pin Count: | 8 | 14 |
Supply Voltage-Min (Vsup): | 4.5V | - |
Operating Supply Current: | 10mA | 15μA |
Power Dissipation: | 625mW | 500mW |
Number of Timers/Counters: | 1 | 1 |
High Level Output Current: | -200mA | -16.3mA |
Low Level Output Current: | 200mA | 19.3mA |
Height: | 3.429mm | - |
Length: | 10.16mm | 5mm |
Width: | 6.604mm | 4.4mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Terminal Form: | - | GULL WING |
Reach Compliance Code: | - | unknown |
Frequency: | - | 3MHz |
Qualification Status: | - | Not Qualified |
Propagation Delay: | - | 7.5 μs |
Quiescent Current: | - | 20μA |
Turn On Delay Time: | - | 18 μs |

MC1455P1G
(In Stock: 4)
ON SemiconductorUnited States