MC1455P1G alternative parts: MC14536BDWG
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | ON SEMICONDUCTOR MC1455P1G IC, TIMING CIRCUIT, 1455, DIP8 | ON SEMICONDUCTOR MC14536BDWG 4000 CMOS, SMD, 4536, SOIC16, 15V |
Lifecycle Status: | OBSOLETE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 3 days ago) |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 8-DIP (0.300, 7.62mm) | 16-SOIC (0.295, 7.50mm Width) |
Number of Pins: | 8 | 16 |
Weight: | 4.535924g | - |
Operating Temperature: | 0°C~70°C | -55°C~125°C |
Packaging: | Tube | Tube |
Published: | 2006 | 2006 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Number of Terminations: | 8 | 16 |
ECCN Code: | EAR99 | EAR99 |
Type: | 555 Type, Timer/Oscillator (Single) | Programmable Timer |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Max Power Dissipation: | 625mW | 500mW |
Voltage - Supply: | 4.5V~16V | 3V~18V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | - |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | - |
Current Rating: | 10A | - |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | MC1455 | MC14536B |
Pin Count: | 8 | 16 |
Supply Voltage-Min (Vsup): | 4.5V | - |
Operating Supply Current: | 10mA | 15μA |
Power Dissipation: | 625mW | 500mW |
Number of Timers/Counters: | 1 | 1 |
High Level Output Current: | -200mA | -4.2mA |
Low Level Output Current: | 200mA | 4.2mA |
Height: | 3.429mm | 2.3876mm |
Length: | 10.16mm | 10.4394mm |
Width: | 6.604mm | 7.5946mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 2 Weeks |
Terminal Form: | - | GULL WING |
Frequency: | - | 2MHz |
Number of Bits: | - | 24 |
Propagation Delay: | - | 3.6 μs |
Quiescent Current: | - | 20μA |
Turn On Delay Time: | - | 3.6 μs |
Halogen Free: | - | Halogen Free |

MC1455P1G
(In Stock: 4)
ON SemiconductorUnited States