MC1488PG alternative parts: MC1488DR2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DRIVER QUAD 14DIP
IC DRIVER QUAD 14SOIC
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 week ago)
-
Package / Case:
14-DIP (0.300, 7.62mm)
14-SOIC (0.154, 3.90mm Width)
Mounting Type:
Through Hole
Surface Mount
Mount:
Through Hole
Surface Mount
Number of Pins:
14
14
Published:
2009
2009
Packaging:
Tube
Cut Tape (CT)
Operating Temperature:
0°C~75°C
-
JESD-609 Code:
e3
e0
Pbfree Code:
yes
-
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Type:
Driver
Driver
Terminal Finish:
Tin (Sn)
Tin/Lead (Sn/Pb)
Voltage - Supply:
±15V
15V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
240
Number of Functions:
4
4
Supply Voltage:
9V
9V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
30
Base Part Number:
MC1488
MC1488
Pin Count:
14
14
Qualification Status:
Not Qualified
Not Qualified
Number of Channels:
4
-
Interface:
RS-232
-
Nominal Supply Current:
34mA
34mA
Output Current:
10mA
-
Propagation Delay:
350 ns
-
Max Output Voltage:
10.5V
-
Differential Output:
NO
NO
Protocol:
RS232
RS232
Input Characteristics:
GATED
GATED
Max Dual Supply Voltage:
9.09V
-
Number of Drivers/Receivers:
4/0
4/0
Min Dual Supply Voltage:
8.91V
-
Dual Supply Voltage:
9V
-
Number of Drivers:
1
1
Negative Supply Voltage-Nom:
-9V
-9V
Width:
6.6mm
3.9mm
Length:
19.56mm
8.65mm
Height:
3.68mm
-
RoHS Status:
RoHS Compliant
Non-RoHS Compliant
REACH SVHC:
No SVHC
-
Lead Free:
Lead Free
Contains Lead
Interface Standards:
-
EIA-232-D
Max Operating Temperature:
-
75°C
Min Operating Temperature:
-
0°C
Terminal Form:
-
GULL WING
Reach Compliance Code:
-
not_compliant
Power Supplies:
-
+-9V
Temperature Grade:
-
COMMERCIAL EXTENDED
Transmit Delay-Max:
-
350 ns
MC1488PG

MC1488PG

(In Stock: 1537)

ON Semiconductor