MC1488PG alternative parts: MC1489DR2
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DRIVER QUAD 14DIP | IC LINE RECEIVER QUAD 14-SOIC |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 week ago) | OBSOLETE (Last Updated: 6 days ago) |
Package / Case: | 14-DIP (0.300, 7.62mm) | 14-SOIC (0.154, 3.90mm Width) |
Mounting Type: | Through Hole | Surface Mount |
Mount: | Through Hole | Surface Mount |
Number of Pins: | 14 | 14 |
Published: | 2009 | 2003 |
Packaging: | Tube | Tape & Reel (TR) |
Operating Temperature: | 0°C~75°C | 0°C~75°C |
JESD-609 Code: | e3 | e0 |
Pbfree Code: | yes | no |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 14 |
ECCN Code: | EAR99 | EAR99 |
Type: | Driver | Receiver |
Terminal Finish: | Tin (Sn) | Tin/Lead (Sn/Pb) |
Voltage - Supply: | ±15V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 240 |
Number of Functions: | 4 | 4 |
Supply Voltage: | 9V | 5V |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 30 |
Base Part Number: | MC1488 | MC1489 |
Pin Count: | 14 | 14 |
Qualification Status: | Not Qualified | Not Qualified |
Number of Channels: | 4 | - |
Interface: | RS-232 | - |
Nominal Supply Current: | 34mA | 26mA |
Output Current: | 10mA | - |
Propagation Delay: | 350 ns | - |
Max Output Voltage: | 10.5V | - |
Differential Output: | NO | NO |
Protocol: | RS232 | RS232 |
Input Characteristics: | GATED | SCHMITT TRIGGER |
Max Dual Supply Voltage: | 9.09V | - |
Number of Drivers/Receivers: | 4/0 | 0/4 |
Min Dual Supply Voltage: | 8.91V | - |
Dual Supply Voltage: | 9V | - |
Number of Drivers: | 1 | - |
Negative Supply Voltage-Nom: | -9V | - |
Width: | 6.6mm | 3.9mm |
Length: | 19.56mm | 8.65mm |
Height: | 3.68mm | - |
RoHS Status: | RoHS Compliant | Non-RoHS Compliant |
REACH SVHC: | No SVHC | - |
Lead Free: | Lead Free | Contains Lead |
Interface Standards: | - | EIA-232-D |
Additional Feature: | - | RESPONSE CONTROL |
Terminal Form: | - | GULL WING |
Terminal Pitch: | - | 1.27mm |
Reach Compliance Code: | - | not_compliant |
Operating Supply Voltage: | - | 5V |
Power Supplies: | - | 5V |
Receiver Hysteresis: | - | 250mV |
Receive Delay-Max: | - | 85 ns |
Output Low Current-Max: | - | 0.01A |
Number of Receivers: | - | 4 |
Height Seated (Max): | - | 1.75mm |

MC1488PG
(In Stock: 1537)
ON SemiconductorUnited States