MC1488PG alternative parts: MC1489ADG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DRIVER QUAD 14DIP
IC LINE RECEIVER QUAD 14-SOIC
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 week ago)
OBSOLETE (Last Updated: 2 days ago)
Package / Case:
14-DIP (0.300, 7.62mm)
14-SOIC (0.154, 3.90mm Width)
Mounting Type:
Through Hole
Surface Mount
Mount:
Through Hole
Surface Mount
Number of Pins:
14
14
Published:
2009
2009
Packaging:
Tube
Tube
Operating Temperature:
0°C~75°C
0°C~75°C
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Type:
Driver
Receiver
Terminal Finish:
Tin (Sn)
Tin (Sn)
Voltage - Supply:
±15V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
4
Supply Voltage:
9V
5V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Base Part Number:
MC1488
MC1489A
Pin Count:
14
14
Qualification Status:
Not Qualified
Not Qualified
Number of Channels:
4
-
Interface:
RS-232
-
Nominal Supply Current:
34mA
26mA
Output Current:
10mA
20mA
Propagation Delay:
350 ns
-
Max Output Voltage:
10.5V
-
Differential Output:
NO
NO
Protocol:
RS232
RS232
Input Characteristics:
GATED
SCHMITT TRIGGER
Max Dual Supply Voltage:
9.09V
-
Number of Drivers/Receivers:
4/0
0/4
Min Dual Supply Voltage:
8.91V
-
Dual Supply Voltage:
9V
-
Number of Drivers:
1
-
Negative Supply Voltage-Nom:
-9V
-
Width:
6.6mm
3.9mm
Length:
19.56mm
8.65mm
Height:
3.68mm
-
RoHS Status:
RoHS Compliant
RoHS Compliant
REACH SVHC:
No SVHC
-
Lead Free:
Lead Free
Lead Free
Interface Standards:
-
EIA-232-D
Additional Feature:
-
RESPONSE CONTROL
Terminal Form:
-
GULL WING
Terminal Pitch:
-
1.27mm
Operating Supply Voltage:
-
5V
Power Supplies:
-
5V
Receiver Hysteresis:
-
250mV
Receive Delay-Max:
-
85 ns
Output Low Current-Max:
-
0.01A
Number of Receivers:
-
4
Height Seated (Max):
-
1.75mm
MC1488PG

MC1488PG

(In Stock: 1537)

ON Semiconductor