MC1488PG alternative parts: MC1488DR2G
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC DRIVER QUAD 14DIP | IC LINE DRIVER QUAD MONO 14-SOIC |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 1 week ago) | OBSOLETE (Last Updated: 4 days ago) |
Package / Case: | 14-DIP (0.300, 7.62mm) | 14-SOIC (0.154, 3.90mm Width) |
Mounting Type: | Through Hole | Surface Mount |
Mount: | Through Hole | Surface Mount |
Number of Pins: | 14 | 14 |
Published: | 2009 | 2009 |
Packaging: | Tube | Tape & Reel (TR) |
Operating Temperature: | 0°C~75°C | 0°C~75°C |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | - |
ECCN Code: | EAR99 | EAR99 |
Type: | Driver | Driver |
Terminal Finish: | Tin (Sn) | Tin (Sn) |
Voltage - Supply: | ±15V | ±15V |
Terminal Position: | DUAL | DUAL |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 4 | 4 |
Supply Voltage: | 9V | 9V |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | 40 |
Base Part Number: | MC1488 | MC1488 |
Pin Count: | 14 | 14 |
Qualification Status: | Not Qualified | Not Qualified |
Number of Channels: | 4 | - |
Interface: | RS-232 | - |
Nominal Supply Current: | 34mA | 34mA |
Output Current: | 10mA | - |
Propagation Delay: | 350 ns | - |
Max Output Voltage: | 10.5V | - |
Differential Output: | NO | NO |
Protocol: | RS232 | RS232 |
Input Characteristics: | GATED | GATED |
Max Dual Supply Voltage: | 9.09V | 9.09V |
Number of Drivers/Receivers: | 4/0 | 4/0 |
Min Dual Supply Voltage: | 8.91V | 8.91V |
Dual Supply Voltage: | 9V | 9V |
Number of Drivers: | 1 | 1 |
Negative Supply Voltage-Nom: | -9V | -9V |
Width: | 6.6mm | 3.9mm |
Length: | 19.56mm | 8.65mm |
Height: | 3.68mm | - |
RoHS Status: | RoHS Compliant | RoHS Compliant |
REACH SVHC: | No SVHC | - |
Lead Free: | Lead Free | Lead Free |
Interface Standards: | - | EIA-232-D |
Terminal Form: | - | GULL WING |
Reach Compliance Code: | - | unknown |
Transmit Delay-Max: | - | 350 ns |
Number of Transmitters: | - | 4 |

MC1488PG
(In Stock: 1537)
ON SemiconductorUnited States