MC1488PG alternative parts: MC1489AP

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DRIVER QUAD 14DIP
IC LINE RECEIVER QUAD 14-DIP
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 1 week ago)
-
Package / Case:
14-DIP (0.300, 7.62mm)
14-DIP (0.300, 7.62mm)
Mounting Type:
Through Hole
Through Hole
Mount:
Through Hole
Through Hole
Number of Pins:
14
14
Published:
2009
-
Packaging:
Tube
Tube
Operating Temperature:
0°C~75°C
0°C~75°C
JESD-609 Code:
e3
e3
Pbfree Code:
yes
-
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Type:
Driver
Receiver
Terminal Finish:
Tin (Sn)
Matte Tin (Sn)
Voltage - Supply:
±15V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Number of Functions:
4
4
Supply Voltage:
9V
5V
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
MC1488
MC1489
Pin Count:
14
14
Qualification Status:
Not Qualified
Not Qualified
Number of Channels:
4
-
Interface:
RS-232
RS-232
Nominal Supply Current:
34mA
26mA
Output Current:
10mA
20mA
Propagation Delay:
350 ns
-
Max Output Voltage:
10.5V
-
Differential Output:
NO
-
Protocol:
RS232
RS232
Input Characteristics:
GATED
STANDARD
Max Dual Supply Voltage:
9.09V
-
Number of Drivers/Receivers:
4/0
0/4
Min Dual Supply Voltage:
8.91V
-
Dual Supply Voltage:
9V
-
Number of Drivers:
1
-
Negative Supply Voltage-Nom:
-9V
-
Width:
6.6mm
7.62mm
Length:
19.56mm
-
Height:
3.68mm
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
REACH SVHC:
No SVHC
-
Lead Free:
Lead Free
Contains Lead
Additional Feature:
-
RESPONSE CONTROL
HTS Code:
-
8542.39.00.01
Terminal Pitch:
-
2.54mm
Power Supplies:
-
5V
Output Characteristics:
-
TOTEM-POLE
Output Polarity:
-
INVERTED
Receiver Number of Bits:
-
4
Receive Delay-Max:
-
85 ns
Output Low Current-Max:
-
0.01A
Height Seated (Max):
-
5.1mm
MC1488PG

MC1488PG

(In Stock: 1537)

ON Semiconductor