MIC2563A-0YSM alternative parts: MIC2005A-1YM5-TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | PCMCIA/Card Bus Power Controller 28-Pin SSOP | USB Power SW Hi Side/DIST Single 5.5V 0.5A 5-Pin SOT-23 T/R |
Factory Lead Time: | 7 Weeks | 16 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-SSOP (0.209, 5.30mm Width) | SC-74A, SOT-753 |
Number of Pins: | 28 | 5 |
Supplier Device Package: | 28-SSOP | SOT-23-5 |
Turn Off Delay Time: | 1 μs | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2004 | 2011 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Resistance: | 2.5Ohm | 170mOhm |
Max Operating Temperature: | 85°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Current Rating: | 300mA | 500mA |
Base Part Number: | MIC2563A | MIC2005A |
Number of Outputs: | 4 | 1 |
Output Type: | N-Channel | P-Channel |
Max Output Current: | 200mA | 500mA |
Operating Supply Voltage: | 12V | - |
Interface: | Logic | On/Off |
Output Configuration: | Low Side | High Side |
Output Current: | 250mA | - |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Max Supply Current: | 100μA | - |
Input Type: | Non-Inverting | Non-Inverting |
Turn On Delay Time: | 50 μs | 1.5 ms |
Switch Type: | PCMCIA Switch | General Purpose |
Ratio - Input:Output: | 3:4 | 1:1 |
Voltage - Load: | 3.3V 5V 12V | 2.5V~5.5V |
Fault Protection: | Current Limiting (Fixed), Over Temperature | Current Limiting (Fixed), Over Temperature |
Rds On (Typ): | 1.8Ohm | 170mOhm |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Usage Level: | - | Industrial grade |
Number of Channels: | - | 1 |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 2.5V |
Current - Output (Max): | - | 500mA |
Nominal Supply Current: | - | 300μA |
Min Input Voltage: | - | 2.5V |
Max Input Voltage: | - | 5.5V |
Nominal Input Voltage: | - | 5.5V |
Height: | - | 1.3mm |
Length: | - | 2.9mm |
Width: | - | 1.75mm |
REACH SVHC: | - | No SVHC |

MIC2563A-0YSM
(In Stock: 22)
Microchip TechnologyUnited States