MIC2563A-0YSM alternative parts: MIC2026A-1YM-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
PCMCIA/Card Bus Power Controller 28-Pin SSOP
IC PW DIST SW DUAL 8SOIC
Factory Lead Time:
7 Weeks
21 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SSOP (0.209, 5.30mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
28
8
Supplier Device Package:
28-SSOP
8-SOIC
Turn Off Delay Time:
1 μs
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tape & Reel (TR)
Published:
2004
2009
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Resistance:
2.5Ohm
-
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-40°C
-40°C
Current Rating:
300mA
-
Base Part Number:
MIC2563A
MIC2026
Number of Outputs:
4
2
Output Type:
N-Channel
N-Channel
Max Output Current:
200mA
500mA
Operating Supply Voltage:
12V
-
Interface:
Logic
On/Off
Output Configuration:
Low Side
High Side
Output Current:
250mA
-
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Max Supply Current:
100μA
-
Input Type:
Non-Inverting
Non-Inverting
Turn On Delay Time:
50 μs
-
Switch Type:
PCMCIA Switch
General Purpose
Ratio - Input:Output:
3:4
1:2
Voltage - Load:
3.3V 5V 12V
2.7V~5.5V
Fault Protection:
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Over Temperature, UVLO
Rds On (Typ):
1.8Ohm
100mOhm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Features:
-
Slew Rate Controlled, Status Flag
MIC2563A-0YSM

MIC2563A-0YSM

(In Stock: 22)

Microchip Technology