MIC2563A-0YSM alternative parts: MIC2076-1YM-TR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | PCMCIA/Card Bus Power Controller 28-Pin SSOP | USB Power SW Hi Side/DIST Dual 5.5V 0.9A 8-Pin SOIC N T/R |
Factory Lead Time: | 7 Weeks | 7 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 28-SSOP (0.209, 5.30mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 28 | 8 |
Supplier Device Package: | 28-SSOP | - |
Turn Off Delay Time: | 1 μs | 100 μs |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tape & Reel (TR) |
Published: | 2004 | 2010 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Resistance: | 2.5Ohm | 140mOhm |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Current Rating: | 300mA | 1.25A |
Base Part Number: | MIC2563A | MIC2076 |
Number of Outputs: | 4 | 2 |
Output Type: | N-Channel | N-Channel |
Max Output Current: | 200mA | 500mA |
Operating Supply Voltage: | 12V | - |
Interface: | Logic | On/Off |
Output Configuration: | Low Side | High Side |
Output Current: | 250mA | - |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Max Supply Current: | 100μA | - |
Input Type: | Non-Inverting | Non-Inverting |
Turn On Delay Time: | 50 μs | 5 μs |
Switch Type: | PCMCIA Switch | General Purpose |
Ratio - Input:Output: | 3:4 | 1:2 |
Voltage - Load: | 3.3V 5V 12V | 2.7V~5.5V |
Fault Protection: | Current Limiting (Fixed), Over Temperature | Current Limiting (Fixed), Over Temperature, UVLO |
Rds On (Typ): | 1.8Ohm | 90m Ω |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
JESD-609 Code: | - | e4 |
Number of Terminations: | - | 8 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 1 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Output Voltage: | - | 6V |
Nominal Supply Current: | - | 5μA |
Nominal Input Voltage: | - | 5.5V |
Features: | - | Slew Rate Controlled, Status Flag |
Length: | - | 4.93mm |
Height Seated (Max): | - | 1.73mm |
Width: | - | 3.94mm |

MIC2563A-0YSM
(In Stock: 22)
Microchip TechnologyUnited States