MIC2563A-0YSM alternative parts: MIC2505YM

Hide Shared Attributes
Part Number
Manufacturer:
Description:
PCMCIA/Card Bus Power Controller 28-Pin SSOP
IC, HIGH SIDE POWER SWITCH, 7.5V, 8-SOIC
Factory Lead Time:
7 Weeks
7 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
28-SSOP (0.209, 5.30mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
28
8
Supplier Device Package:
28-SSOP
-
Turn Off Delay Time:
1 μs
20 μs
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Published:
2004
1998
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Resistance:
2.5Ohm
75mOhm
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Current Rating:
300mA
2A
Base Part Number:
MIC2563A
MIC2505
Number of Outputs:
4
1
Output Type:
N-Channel
N-Channel
Max Output Current:
200mA
2A
Operating Supply Voltage:
12V
-
Interface:
Logic
On/Off
Output Configuration:
Low Side
High Side
Output Current:
250mA
-
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Max Supply Current:
100μA
-
Input Type:
Non-Inverting
Non-Inverting
Turn On Delay Time:
50 μs
2 ms
Switch Type:
PCMCIA Switch
General Purpose
Ratio - Input:Output:
3:4
1:1
Voltage - Load:
3.3V 5V 12V
2.7V~7.5V
Fault Protection:
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO
Rds On (Typ):
1.8Ohm
30m Ω
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
JESD-609 Code:
-
e4
Number of Terminations:
-
8
ECCN Code:
-
EAR99
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Supply Voltage:
-
5V
Time@Peak Reflow Temperature-Max (s):
-
40
Number of Channels:
-
1
Analog IC - Other Type:
-
POWER SUPPLY SUPPORT CIRCUIT
Nominal Supply Current:
-
2A
Adjustable Threshold:
-
NO
Min Input Voltage:
-
2.7V
Max Input Voltage:
-
7.5V
Nominal Input Voltage:
-
7.5V
Drain to Source Resistance:
-
35mOhm
Features:
-
Slew Rate Controlled, Status Flag
Height:
-
1.48mm
Length:
-
4.93mm
Width:
-
3.94mm
REACH SVHC:
-
No SVHC
MIC2563A-0YSM

MIC2563A-0YSM

(In Stock: 22)

Microchip Technology