MIC2563A-0YSM alternative parts: MIC2981/82YN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | PCMCIA/Card Bus Power Controller 28-Pin SSOP | LED DRVR 9V/12V/15V/18V/24V 18-Pin PDIP |
Factory Lead Time: | 7 Weeks | 8 Weeks |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | 28-SSOP (0.209, 5.30mm Width) | 18-DIP (0.300, 7.62mm) |
Number of Pins: | 28 | 18 |
Supplier Device Package: | 28-SSOP | - |
Turn Off Delay Time: | 1 μs | - |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Published: | 2004 | 2005 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Resistance: | 2.5Ohm | - |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Current Rating: | 300mA | - |
Base Part Number: | MIC2563A | MIC2981/82 |
Number of Outputs: | 4 | - |
Output Type: | N-Channel | Bipolar |
Max Output Current: | 200mA | 500mA |
Operating Supply Voltage: | 12V | - |
Interface: | Logic | On/Off |
Output Configuration: | Low Side | High Side |
Output Current: | 250mA | 500mA |
Voltage - Supply (Vcc/Vdd): | Not Required | Not Required |
Max Supply Current: | 100μA | - |
Input Type: | Non-Inverting | Non-Inverting |
Turn On Delay Time: | 50 μs | - |
Switch Type: | PCMCIA Switch | General Purpose |
Ratio - Input:Output: | 3:4 | 1:1 |
Voltage - Load: | 3.3V 5V 12V | 5V~50V |
Fault Protection: | Current Limiting (Fixed), Over Temperature | - |
Rds On (Typ): | 1.8Ohm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Through Hole |
Usage Level: | - | Industrial grade |
JESD-609 Code: | - | e3 |
Number of Terminations: | - | 18 |
ECCN Code: | - | EAR99 |
Terminal Finish: | - | Matte Tin (Sn) - annealed |
Additional Feature: | - | LG-MAX |
Terminal Position: | - | DUAL |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 8 |
Supply Voltage: | - | 35V |
Terminal Pitch: | - | 2.54mm |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Output Voltage: | - | 50V |
Supply Voltage-Min (Vsup): | - | 5V |
Number of Circuits: | - | 1 |
Nominal Supply Current: | - | 10mA |
Turn On Time: | - | 2 μs |
Number of Output Lines: | - | 8 |
Output Peak Current Limit-Nom: | - | 0.35A |
Built-in Protections: | - | TRANSIENT |
Length: | - | 23.37mm |
Width: | - | 7.62mm |
REACH SVHC: | - | No SVHC |

MIC2563A-0YSM
(In Stock: 22)
Microchip TechnologyUnited States