MIC2563A-0YSM alternative parts: MIC2981/82YN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
PCMCIA/Card Bus Power Controller 28-Pin SSOP
LED DRVR 9V/12V/15V/18V/24V 18-Pin PDIP
Factory Lead Time:
7 Weeks
8 Weeks
Mounting Type:
Surface Mount
Through Hole
Package / Case:
28-SSOP (0.209, 5.30mm Width)
18-DIP (0.300, 7.62mm)
Number of Pins:
28
18
Supplier Device Package:
28-SSOP
-
Turn Off Delay Time:
1 μs
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Published:
2004
2005
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Resistance:
2.5Ohm
-
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Current Rating:
300mA
-
Base Part Number:
MIC2563A
MIC2981/82
Number of Outputs:
4
-
Output Type:
N-Channel
Bipolar
Max Output Current:
200mA
500mA
Operating Supply Voltage:
12V
-
Interface:
Logic
On/Off
Output Configuration:
Low Side
High Side
Output Current:
250mA
500mA
Voltage - Supply (Vcc/Vdd):
Not Required
Not Required
Max Supply Current:
100μA
-
Input Type:
Non-Inverting
Non-Inverting
Turn On Delay Time:
50 μs
-
Switch Type:
PCMCIA Switch
General Purpose
Ratio - Input:Output:
3:4
1:1
Voltage - Load:
3.3V 5V 12V
5V~50V
Fault Protection:
Current Limiting (Fixed), Over Temperature
-
Rds On (Typ):
1.8Ohm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Through Hole
Usage Level:
-
Industrial grade
JESD-609 Code:
-
e3
Number of Terminations:
-
18
ECCN Code:
-
EAR99
Terminal Finish:
-
Matte Tin (Sn) - annealed
Additional Feature:
-
LG-MAX
Terminal Position:
-
DUAL
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
8
Supply Voltage:
-
35V
Terminal Pitch:
-
2.54mm
Time@Peak Reflow Temperature-Max (s):
-
30
Output Voltage:
-
50V
Supply Voltage-Min (Vsup):
-
5V
Number of Circuits:
-
1
Nominal Supply Current:
-
10mA
Turn On Time:
-
2 μs
Number of Output Lines:
-
8
Output Peak Current Limit-Nom:
-
0.35A
Built-in Protections:
-
TRANSIENT
Length:
-
23.37mm
Width:
-
7.62mm
REACH SVHC:
-
No SVHC
MIC2563A-0YSM

MIC2563A-0YSM

(In Stock: 22)

Microchip Technology