PMEG10010ELRX alternative parts: PMEG2005EGWX
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | On a Reel of 3000, Nexperia 100V 1.4A, Schottky Diode, 2-Pin SOD-123W PMEG10010ELRX | NEXPERIA - PMEG2005EGWX - Schottky-Gleichrichterdiode, 20 V, 500 mA, Einfach, SOD-123, 2 Pin(s), 390 mV |
Factory Lead Time: | 13 Weeks | 4 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOD-123W | SOD-123 |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 1.15W | 0.4W |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | Automotive, AEC-Q101 |
Published: | 2016 | 2016 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Capacitance: | 28pF | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | FLAT | GULL WING |
Pin Count: | 2 | - |
Reference Standard: | AEC-Q101; IEC-60134 | AEC-Q101; IEC-60134 |
JESD-30 Code: | R-PDSO-F2 | R-PDSO-G2 |
Configuration: | SINGLE | SINGLE |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 150nA @ 100V | 200μA @ 20V |
Voltage - Forward (Vf) (Max) @ If: | 770mV @ 1A | 390mV @ 500mA |
Forward Current: | 1A | 500mA |
Operating Temperature - Junction: | 175°C Max | 150°C Max |
Max Reverse Voltage (DC): | 100V | - |
Average Rectified Current: | 1A | - |
Reverse Recovery Time: | 3.7 ns | - |
Peak Reverse Current: | 150nA | - |
Capacitance @ Vr, F: | 70pF @ 1V 1MHz | 66pF @ 1V 1MHz |
Reverse Voltage: | 100V | - |
Max Forward Surge Current (Ifsm): | 50A | - |
Max Junction Temperature (Tj): | 175°C | - |
Ambient Temperature Range High: | 175°C | - |
Height: | 1.1mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Operating Temperature (Max.): | - | 150°C |
Output Current-Max: | - | 0.5A |
Voltage - DC Reverse (Vr) (Max): | - | 20V |
Rep Pk Reverse Voltage-Max: | - | 20V |

PMEG10010ELRX
(In Stock: 10902)
Nexperia USA Inc.United States