PMEG10010ELRX alternative parts: PMEG6010ELRX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
On a Reel of 3000, Nexperia 100V 1.4A, Schottky Diode, 2-Pin SOD-123W PMEG10010ELRX
NEXPERIA - PMEG6010ELRX - Schottky Rectifier, 60 V, 1 A, Single, SOD-123W, 2 Pins, 660 mV
Factory Lead Time:
13 Weeks
13 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOD-123W
SOD-123W
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Power Dissipation (Max):
1.15W
0.68W
Packaging:
Cut Tape (CT)
Cut Tape (CT)
Series:
Automotive, AEC-Q101
Automotive, AEC-Q101
Published:
2016
2010
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Capacitance:
28pF
110pF
Terminal Position:
DUAL
DUAL
Terminal Form:
FLAT
FLAT
Pin Count:
2
2
Reference Standard:
AEC-Q101; IEC-60134
AEC-Q101; IEC-60134
JESD-30 Code:
R-PDSO-F2
-
Configuration:
SINGLE
-
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
150nA @ 100V
120μA @ 60V
Voltage - Forward (Vf) (Max) @ If:
770mV @ 1A
660mV @ 1A
Forward Current:
1A
1A
Operating Temperature - Junction:
175°C Max
150°C Max
Max Reverse Voltage (DC):
100V
60V
Average Rectified Current:
1A
1A
Reverse Recovery Time:
3.7 ns
4.5 ns
Peak Reverse Current:
150nA
90nA
Capacitance @ Vr, F:
70pF @ 1V 1MHz
110pF @ 1V 1MHz
Reverse Voltage:
100V
60V
Max Forward Surge Current (Ifsm):
50A
50A
Max Junction Temperature (Tj):
175°C
175°C
Ambient Temperature Range High:
175°C
175°C
Height:
1.1mm
1.1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Contact Plating:
-
Tin
Number of Pins:
-
2
Max Operating Temperature:
-
175°C
Min Operating Temperature:
-
-55°C
Element Configuration:
-
Single
Max Repetitive Reverse Voltage (Vrrm):
-
60V
Peak Non-Repetitive Surge Current:
-
50A
PMEG10010ELRX

PMEG10010ELRX

(In Stock: 10902)

Nexperia USA Inc.