PMEG10010ELRX alternative parts: PMEG4030ER

Hide Shared Attributes
Part Number
Manufacturer:
Description:
On a Reel of 3000, Nexperia 100V 1.4A, Schottky Diode, 2-Pin SOD-123W PMEG10010ELRX
DIODE 3 A, SILICON, RECTIFIER DIODE, PLASTIC PACKAGE-2, Rectifier Diode
Factory Lead Time:
13 Weeks
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
SOD-123W
-
Diode Element Material:
SILICON
-
Number of Elements:
1
-
Power Dissipation (Max):
1.15W
-
Packaging:
Cut Tape (CT)
-
Series:
Automotive, AEC-Q101
-
Published:
2016
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
2
-
Capacitance:
28pF
-
Terminal Position:
DUAL
-
Terminal Form:
FLAT
-
Pin Count:
2
-
Reference Standard:
AEC-Q101; IEC-60134
-
JESD-30 Code:
R-PDSO-F2
-
Configuration:
SINGLE
-
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
-
Diode Type:
Schottky
-
Current - Reverse Leakage @ Vr:
150nA @ 100V
-
Voltage - Forward (Vf) (Max) @ If:
770mV @ 1A
-
Forward Current:
1A
-
Operating Temperature - Junction:
175°C Max
-
Max Reverse Voltage (DC):
100V
-
Average Rectified Current:
1A
-
Reverse Recovery Time:
3.7 ns
-
Peak Reverse Current:
150nA
-
Capacitance @ Vr, F:
70pF @ 1V 1MHz
-
Reverse Voltage:
100V
-
Max Forward Surge Current (Ifsm):
50A
-
Max Junction Temperature (Tj):
175°C
-
Ambient Temperature Range High:
175°C
-
Height:
1.1mm
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
PMEG10010ELRX

PMEG10010ELRX

(In Stock: 10902)

Nexperia USA Inc.