PMEG10010ELRX alternative parts: PMEG6030EVPX
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | On a Reel of 3000, Nexperia 100V 1.4A, Schottky Diode, 2-Pin SOD-123W PMEG10010ELRX | DIODE SCHOTTKY 60V 3A SOD128 |
Factory Lead Time: | 13 Weeks | 4 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SOD-123W | SOD-128 |
Diode Element Material: | SILICON | SILICON |
Number of Elements: | 1 | 1 |
Power Dissipation (Max): | 1.15W | - |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q101 | - |
Published: | 2016 | 2013 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
Capacitance: | 28pF | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | FLAT | FLAT |
Pin Count: | 2 | 2 |
Reference Standard: | AEC-Q101; IEC-60134 | AEC-Q101; IEC-60134 |
JESD-30 Code: | R-PDSO-F2 | R-PDSO-F2 |
Configuration: | SINGLE | - |
Speed: | Fast Recovery =< 500ns, > 200mA (Io) | Fast Recovery =< 500ns, > 200mA (Io) |
Diode Type: | Schottky | Schottky |
Current - Reverse Leakage @ Vr: | 150nA @ 100V | 400μA @ 60V |
Voltage - Forward (Vf) (Max) @ If: | 770mV @ 1A | 475mV @ 3A |
Forward Current: | 1A | 3A |
Operating Temperature - Junction: | 175°C Max | 175°C Max |
Max Reverse Voltage (DC): | 100V | 60V |
Average Rectified Current: | 1A | 3A |
Reverse Recovery Time: | 3.7 ns | 20 ns |
Peak Reverse Current: | 150nA | 400μA |
Capacitance @ Vr, F: | 70pF @ 1V 1MHz | 575pF @ 1V 1MHz |
Reverse Voltage: | 100V | 60V |
Max Forward Surge Current (Ifsm): | 50A | 70A |
Max Junction Temperature (Tj): | 175°C | 175°C |
Ambient Temperature Range High: | 175°C | 175°C |
Height: | 1.1mm | 1.1mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Max Operating Temperature: | - | 175°C |
Min Operating Temperature: | - | -55°C |
Applications: | - | EFFICIENCY |
Max Power Dissipation: | - | 2.5W |
Base Part Number: | - | PMEG6030 |
Element Configuration: | - | Single |
Output Current-Max: | - | 4.2A |
Forward Voltage: | - | 420mV |
Number of Phases: | - | 1 |
Max Repetitive Reverse Voltage (Vrrm): | - | 60V |
Peak Non-Repetitive Surge Current: | - | 70A |
Radiation Hardening: | - | No |

PMEG10010ELRX
(In Stock: 10902)
Nexperia USA Inc.United States