PMEG10010ELRX alternative parts: PMEG6030EP/8X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
On a Reel of 3000, Nexperia 100V 1.4A, Schottky Diode, 2-Pin SOD-123W PMEG10010ELRX
DIODE SCHOTTKY 60V 3A SOD128
Factory Lead Time:
13 Weeks
4 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOD-123W
SOD-128
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Power Dissipation (Max):
1.15W
0.625W
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
Automotive, AEC-Q101
Published:
2016
2009
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Capacitance:
28pF
-
Terminal Position:
DUAL
DUAL
Terminal Form:
FLAT
FLAT
Pin Count:
2
2
Reference Standard:
AEC-Q101; IEC-60134
-
JESD-30 Code:
R-PDSO-F2
R-PDSO-F2
Configuration:
SINGLE
SINGLE
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
150nA @ 100V
200μA @ 60V
Voltage - Forward (Vf) (Max) @ If:
770mV @ 1A
530mV @ 3A
Forward Current:
1A
-
Operating Temperature - Junction:
175°C Max
150°C Max
Max Reverse Voltage (DC):
100V
-
Average Rectified Current:
1A
-
Reverse Recovery Time:
3.7 ns
-
Peak Reverse Current:
150nA
-
Capacitance @ Vr, F:
70pF @ 1V 1MHz
360pF @ 1V 1MHz
Reverse Voltage:
100V
-
Max Forward Surge Current (Ifsm):
50A
-
Max Junction Temperature (Tj):
175°C
-
Ambient Temperature Range High:
175°C
-
Height:
1.1mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Operating Temperature (Max.):
-
150°C
Applications:
-
EFFICIENCY
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Output Current-Max:
-
3A
Voltage - DC Reverse (Vr) (Max):
-
60V
Current - Average Rectified (Io):
-
3A
Number of Phases:
-
1
Non-rep Pk Forward Current-Max:
-
50A
PMEG10010ELRX

PMEG10010ELRX

(In Stock: 10902)

Nexperia USA Inc.