PMEG10010ELRX alternative parts: PMEG4010EH,115

Hide Shared Attributes
Part Number
Manufacturer:
Description:
On a Reel of 3000, Nexperia 100V 1.4A, Schottky Diode, 2-Pin SOD-123W PMEG10010ELRX
PMEG4010EH; PMEG4010EJ; PMEG4010ET - 1 A very low VF MEGA Schottky barrier rectifiers
Factory Lead Time:
13 Weeks
4 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOD-123W
SOD-123F
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
1
Power Dissipation (Max):
1.15W
0.375W
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
Automotive, AEC-Q101
-
Published:
2016
2007
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Capacitance:
28pF
-
Terminal Position:
DUAL
DUAL
Terminal Form:
FLAT
FLAT
Pin Count:
2
2
Reference Standard:
AEC-Q101; IEC-60134
IEC-60134
JESD-30 Code:
R-PDSO-F2
-
Configuration:
SINGLE
-
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
150nA @ 100V
100μA @ 40V
Voltage - Forward (Vf) (Max) @ If:
770mV @ 1A
640mV @ 1A
Forward Current:
1A
1A
Operating Temperature - Junction:
175°C Max
150°C Max
Max Reverse Voltage (DC):
100V
40V
Average Rectified Current:
1A
1A
Reverse Recovery Time:
3.7 ns
-
Peak Reverse Current:
150nA
100μA
Capacitance @ Vr, F:
70pF @ 1V 1MHz
50pF @ 1V 1MHz
Reverse Voltage:
100V
-
Max Forward Surge Current (Ifsm):
50A
-
Max Junction Temperature (Tj):
175°C
-
Ambient Temperature Range High:
175°C
-
Height:
1.1mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Pins:
-
2
JESD-609 Code:
-
e3
ECCN Code:
-
EAR99
Terminal Finish:
-
Tin (Sn)
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-65°C
HTS Code:
-
8541.10.00.80
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
30
Base Part Number:
-
PMEG4010
Element Configuration:
-
Single
Max Reverse Leakage Current:
-
100μA
Max Surge Current:
-
9A
Output Current-Max:
-
1A
Current - Average Rectified (Io):
-
1A DC
Forward Voltage:
-
640mV
Max Repetitive Reverse Voltage (Vrrm):
-
40V
Peak Non-Repetitive Surge Current:
-
9A
Radiation Hardening:
-
No
PMEG10010ELRX

PMEG10010ELRX

(In Stock: 10902)

Nexperia USA Inc.