RT9193-15GB alternative parts: MIC5504-3.3YM5-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RICHTEK RT9193-15GBIC, LDO, FIXED, 1.5V, 0.3A, SOT-23-5
LDO VOLT REG, 0.3A, 3.3V, SOT-23-5
Factory Lead Time:
18 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
SC-74A, SOT-753
Number of Pins:
5
5
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2013
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
5
5
ECCN Code:
EAR99
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
1
1
Terminal Pitch:
0.939mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Voltage - Input (Max):
5.5V
5.5V
Output Voltage:
1.5V
3.3V
Output Type:
Fixed
Fixed
Output Configuration:
Positive
Positive
Control Features:
Enable
Enable
Output Voltage 1:
1.5V
3.3V
Number of Regulators:
1
1
Min Input Voltage:
2.5V
2.5V
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Current - Quiescent (Iq):
130μA
55μA
PSRR:
70dB ~ 50dB (100Hz ~ 10kHz)
60dB (1kHz)
Min Current Limit:
360mA
400mA
Nominal Output Voltage:
1.5V
3.3V
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Pbfree Code:
-
yes
Packing Method:
-
TAPE AND REEL
Base Part Number:
-
MIC5504
Current - Supply (Max):
-
65μA
Number of Outputs:
-
1
Max Output Current:
-
300mA
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
3.3V
Operating Supply Current:
-
42μA
Quiescent Current:
-
38μA
Accuracy:
-
3 %
Voltage Dropout (Max):
-
0.38V @ 300mA
Dropout Voltage:
-
160mV
Dropout Voltage1-Nom:
-
0.16V
Power Supply Rejection Ratio (PSRR):
-
60dB
Voltage Tolerance-Max:
-
3%
Max Junction Temperature (Tj):
-
125°C
Height:
-
1.45mm
Length:
-
2.9mm
Width:
-
1.6mm
RT9193-15GB

RT9193-15GB

(In Stock: 50)

Richtek USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.134480

    $0.13

  • 10

    $0.126868

    $1.27

  • 100

    $0.119687

    $11.97

  • 500

    $0.112912

    $56.46

  • 1000

    $0.106521

    $106.52

Minimum: 1 Multiples: 1

Unit Price: $0.134480

Ext Price: $0.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity