RT9193-15GB alternative parts: NCP700BSN25T1G

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RICHTEK RT9193-15GBIC, LDO, FIXED, 1.5V, 0.3A, SOT-23-5
LDO Voltage Regulators 200MA ULN RF LDO REG 2.5V
Factory Lead Time:
18 Weeks
7 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
SOT-23-5 Thin, TSOT-23-5
Number of Pins:
5
5
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2013
2013
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
5
5
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Number of Functions:
1
1
Terminal Pitch:
0.939mm
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Voltage - Input (Max):
5.5V
5.5V
Output Voltage:
1.5V
2.5V
Output Type:
Fixed
Fixed
Output Configuration:
Positive
Positive
Control Features:
Enable
Enable
Output Voltage 1:
1.5V
2.5V
Number of Regulators:
1
1
Min Input Voltage:
2.5V
2.5V
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Current - Quiescent (Iq):
130μA
110μA
PSRR:
70dB ~ 50dB (100Hz ~ 10kHz)
82dB (1kHz)
Min Current Limit:
360mA
200mA
Nominal Output Voltage:
1.5V
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 4 days ago)
JESD-609 Code:
-
e3
Pbfree Code:
-
yes
Terminal Finish:
-
Tin (Sn)
Packing Method:
-
TAPE AND REEL
Pin Count:
-
5
Current - Supply (Max):
-
130μA
Number of Outputs:
-
1
Max Output Current:
-
200mA
Accuracy:
-
2.5 %
Voltage Dropout (Max):
-
0.23V @ 200mA
Halogen Free:
-
Halogen Free
Dropout Voltage:
-
140mV
Dropout Voltage1-Nom:
-
0.14V
Input Voltage Absolute-Max:
-
6V
Length:
-
3mm
Radiation Hardening:
-
No
RT9193-15GB

RT9193-15GB

(In Stock: 50)

Richtek USA Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.134480

    $0.13

  • 10

    $0.126868

    $1.27

  • 100

    $0.119687

    $11.97

  • 500

    $0.112912

    $56.46

  • 1000

    $0.106521

    $106.52

Minimum: 1 Multiples: 1

Unit Price: $0.134480

Ext Price: $0.13

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity