SN6505BDBVR alternative parts: MIC2009A-1YM6-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TRANSFORMER DRIVER 6SOT-23
USB Power SW Hi Side/DIST Single 5.5V 0.1A to 0.9A 6-Pin SOT-23 T/R
Lifecycle Status:
ACTIVE (Last Updated: 3 days ago)
-
Factory Lead Time:
6 Weeks
3 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SOT-23-6
SOT-23-6
Number of Pins:
6
6
SwitchingFrequency:
424kHz
-
Operating Temperature:
-55°C~125°C
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
-
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
6
-
ECCN Code:
EAR99
-
Applications:
Transformer Driver
-
Voltage - Supply:
2.25V~5.5V
-
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Number of Functions:
1
-
Supply Voltage:
5V
-
Terminal Pitch:
0.95mm
-
Base Part Number:
SN6505
MIC2009A
Number of Outputs:
1
1
Output Voltage:
16V
-
Output Type:
Adjustable
P-Channel
Max Output Current:
1A
900mA
Operating Supply Voltage:
5.5V
-
Operating Supply Current:
1.56mA
-
Nominal Supply Current:
1.56mA
-
Output Current:
1A
-
Min Input Voltage:
2.2V
2.5V
Max Input Voltage:
5.5V
5.5V
Interface IC Type:
INTERFACE CIRCUIT
-
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
125°C
-
Height:
1.45mm
1.3mm
Length:
2.9mm
2.9mm
Width:
1.6mm
1.75mm
Thickness:
1.2mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
SOT-23-6
Usage Level:
-
Industrial grade
Published:
-
2011
Resistance:
-
170mOhm
Max Operating Temperature:
-
85°C
Min Operating Temperature:
-
-40°C
Number of Channels:
-
1
Interface:
-
On/Off
Current - Output (Max):
-
900mA
Output Configuration:
-
High Side
Voltage - Supply (Vcc/Vdd):
-
Not Required
Input Type:
-
Non-Inverting
Switch Type:
-
General Purpose
Number of Inputs:
-
1
Nominal Input Voltage:
-
5.5V
Ratio - Input:Output:
-
1:1
Voltage - Load:
-
2.5V~5.5V
Fault Protection:
-
Current Limiting (Adjustable), Over Temperature
Rds On (Typ):
-
170mOhm
REACH SVHC:
-
No SVHC
SN6505BDBVR

SN6505BDBVR

(In Stock: 10018)

Texas Instruments