SN74HC164N alternative parts: SN74AHC595PWR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC 8-BIT SHIFT REGISTER 14-DIP | Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin TSSOP T/R |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 14-DIP (0.300, 7.62mm) | 16-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 14 | 16 |
Weight: | 927.99329mg | 61.887009mg |
Number of Elements: | 1 | - |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tube | Cut Tape (CT) |
Series: | 74HC | 74AHC |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 16 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Additional Feature: | AND-GATED SERIAL INPUTS (A AND B) | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL OUTPUT AVAILABLE |
Voltage - Supply: | 2V~6V | 2V~5.5V |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 5V | 3.3V |
Frequency: | 62MHz | - |
Base Part Number: | 74HC164 | 74AHC595 |
Function: | Serial to Parallel | Serial to Parallel, Serial |
Output Type: | Push-Pull | Tri-State |
Operating Supply Voltage: | 5V | - |
Supply Voltage-Max (Vsup): | 6V | 5.5V |
Load Capacitance: | 50pF | 50pF |
Propagation Delay: | 255 ns | 10.2 ns |
Turn On Delay Time: | 255 ns | 18.5 ns |
Family: | HC/UH | AHC/VHC/H/U/V |
Logic Function: | Shift Register | Shift Register |
Direction: | Unidirectional | Unidirectional |
Logic Type: | Shift Register | Shift Register |
Output Polarity: | TRUE | TRUE |
Number of Bits per Element: | 8 | 8 |
Trigger Type: | POSITIVE EDGE | POSITIVE EDGE |
Schmitt Trigger: | No | No |
Number of Input Lines: | 2 | 1 |
Input Current: | 1μA | - |
Min Supply Voltage (DC): | 2V | - |
Height: | 5.08mm | 1.2mm |
Length: | 19.3mm | 5mm |
Width: | 6.35mm | 4.4mm |
Thickness: | 3.9mm | 1mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Pbfree Code: | - | yes |
Packing Method: | - | TR |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Power Supplies: | - | 2/5.5V |
Supply Voltage-Min (Vsup): | - | 2V |
Output Characteristics: | - | 3-STATE |
Max I(ol): | - | 0.05 A |
Power Supply Current-Max (ICC): | - | 0.04mA |
Number of Output Lines: | - | 9 |

SN74HC164N
(In Stock: 290)
Texas InstrumentsUnited States