SN74HC164N alternative parts: SN74HC595DR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC 8-BIT SHIFT REGISTER 14-DIP
IC, SM, LOGIC, 74HC, REGISTER
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
16-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
16
Weight:
927.99329mg
141.690917mg
Number of Elements:
1
-
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tube
Cut Tape (CT)
Series:
74HC
74HC
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
16
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Additional Feature:
AND-GATED SERIAL INPUTS (A AND B)
PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT
Voltage - Supply:
2V~6V
2V~6V
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
5V
Frequency:
62MHz
42MHz
Base Part Number:
74HC164
74HC595
Function:
Serial to Parallel
Serial to Parallel, Serial
Output Type:
Push-Pull
Tri-State
Operating Supply Voltage:
5V
5V
Supply Voltage-Max (Vsup):
6V
6V
Load Capacitance:
50pF
50pF
Propagation Delay:
255 ns
43 ns
Turn On Delay Time:
255 ns
250 ns
Family:
HC/UH
HC/UH
Logic Function:
Shift Register
Shift Register
Direction:
Unidirectional
Unidirectional
Logic Type:
Shift Register
Shift Register
Output Polarity:
TRUE
TRUE
Number of Bits per Element:
8
8
Trigger Type:
POSITIVE EDGE
POSITIVE EDGE
Schmitt Trigger:
No
No
Number of Input Lines:
2
-
Input Current:
1μA
1μA
Min Supply Voltage (DC):
2V
-
Height:
5.08mm
1.75mm
Length:
19.3mm
9.9mm
Width:
6.35mm
3.91mm
Thickness:
3.9mm
1.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Pbfree Code:
-
yes
Termination:
-
SMD/SMT
Packing Method:
-
TR
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Number of Outputs:
-
9
Power Supplies:
-
2/6V
Supply Voltage-Min (Vsup):
-
2V
Nominal Supply Current:
-
80μA
Quiescent Current:
-
8μA
Number of Inputs:
-
1
Output Characteristics:
-
3-STATE
Prop. Delay@Nom-Sup:
-
34 ns
Max Input Current:
-
1μA
Number of Output Lines:
-
10
Max Junction Temperature (Tj):
-
150°C
Ambient Temperature Range High:
-
85°C
SN74HC164N

SN74HC164N

(In Stock: 290)

Texas Instruments