SN74HC164N alternative parts: SN74HC166D
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC 8-BIT SHIFT REGISTER 14-DIP | TEXAS INSTRUMENTS SN74HC166D IC, SHIFT REGISTER, SMD, SOIC16, 7V |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Gold | - |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 14-DIP (0.300, 7.62mm) | 16-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 14 | 16 |
Weight: | 927.99329mg | 141.690917mg |
Number of Elements: | 1 | 1 |
Operating Temperature: | -40°C~125°C | -40°C~85°C |
Packaging: | Tube | Tube |
Series: | 74HC | 74HC |
JESD-609 Code: | e3 | e4 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 16 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Nickel/Palladium/Gold (Ni/Pd/Au) |
Additional Feature: | AND-GATED SERIAL INPUTS (A AND B) | SISO OPERATION ALSO AVAILABLE |
Voltage - Supply: | 2V~6V | 2V~6V |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 5V | 5V |
Frequency: | 62MHz | 45MHz |
Base Part Number: | 74HC164 | 74HC166 |
Function: | Serial to Parallel | Parallel or Serial to Serial |
Output Type: | Push-Pull | Push-Pull |
Operating Supply Voltage: | 5V | 5V |
Supply Voltage-Max (Vsup): | 6V | 6V |
Load Capacitance: | 50pF | 50pF |
Propagation Delay: | 255 ns | 190 ns |
Turn On Delay Time: | 255 ns | 190 ns |
Family: | HC/UH | HC/UH |
Logic Function: | Shift Register | Shift Register |
Direction: | Unidirectional | Unidirectional |
Logic Type: | Shift Register | Shift Register |
Output Polarity: | TRUE | TRUE |
Number of Bits per Element: | 8 | 8 |
Trigger Type: | POSITIVE EDGE | POSITIVE EDGE |
Schmitt Trigger: | No | - |
Number of Input Lines: | 2 | - |
Input Current: | 1μA | 1μA |
Min Supply Voltage (DC): | 2V | - |
Height: | 5.08mm | 1.75mm |
Length: | 19.3mm | 9.9mm |
Width: | 6.35mm | 3.91mm |
Thickness: | 3.9mm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Pbfree Code: | - | yes |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Power Supplies: | - | 2/6V |
Supply Voltage-Min (Vsup): | - | 2V |
Operating Supply Current: | - | 80μA |
Nominal Supply Current: | - | 80μA |
Max I(ol): | - | 0.0052 A |
Input Capacitance: | - | 10pF |
Number of Output Lines: | - | 3 |
fmax-Min: | - | 29 MHz |

SN74HC164N
(In Stock: 290)
Texas InstrumentsUnited States