SN74HC164N alternative parts: SN74ALS323N3
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC 8-BIT SHIFT REGISTER 14-DIP | |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | - |
Factory Lead Time: | 8 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | 14-DIP (0.300, 7.62mm) | PDIP |
Number of Pins: | 14 | 20 |
Weight: | 927.99329mg | - |
Number of Elements: | 1 | - |
Operating Temperature: | -40°C~125°C | - |
Packaging: | Tube | - |
Series: | 74HC | - |
JESD-609 Code: | e3 | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 14 | 20 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | - |
Additional Feature: | AND-GATED SERIAL INPUTS (A AND B) | COMMON I/O PINS; GATED OUTPUT ENABLE INPUT |
Voltage - Supply: | 2V~6V | - |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 5V | 5V |
Frequency: | 62MHz | - |
Base Part Number: | 74HC164 | - |
Function: | Serial to Parallel | - |
Output Type: | Push-Pull | - |
Operating Supply Voltage: | 5V | - |
Supply Voltage-Max (Vsup): | 6V | 5.5V |
Load Capacitance: | 50pF | - |
Propagation Delay: | 255 ns | - |
Turn On Delay Time: | 255 ns | - |
Family: | HC/UH | ALS |
Logic Function: | Shift Register | Shift Register |
Direction: | Unidirectional | - |
Logic Type: | Shift Register | - |
Output Polarity: | TRUE | TRUE |
Number of Bits per Element: | 8 | - |
Trigger Type: | POSITIVE EDGE | POSITIVE EDGE |
Schmitt Trigger: | No | - |
Number of Input Lines: | 2 | - |
Input Current: | 1μA | - |
Min Supply Voltage (DC): | 2V | - |
Height: | 5.08mm | - |
Length: | 19.3mm | 25.4mm |
Width: | 6.35mm | 7.62mm |
Thickness: | 3.9mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Surface Mount: | - | NO |
Operating Temperature (Max.): | - | 70°C |
Pbfree Code: | - | no |
HTS Code: | - | 8542.39.00.01 |
Terminal Form: | - | THROUGH-HOLE |
Peak Reflow Temperature (Cel): | - | NOT SPECIFIED |
Number of Functions: | - | 1 |
Terminal Pitch: | - | 2.54mm |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Pin Count: | - | 20 |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 5V |
Temperature Grade: | - | COMMERCIAL |
Supply Voltage-Min (Vsup): | - | 4.5V |
Number of Bits: | - | 8 |
Output Characteristics: | - | 3-STATE |
Logic IC Type: | - | PARALLEL IN PARALLEL OUT |
Propagation Delay (tpd): | - | 19 ns |
fmax-Min: | - | 17 MHz |
Count Direction: | - | BIDIRECTIONAL |
Height Seated (Max): | - | 5.08mm |

SN74HC164N
(In Stock: 290)
Texas InstrumentsUnited States