SN74HC164N alternative parts: SN74LS595N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC 8-BIT SHIFT REGISTER 14-DIP
LOGIC, 8BIT SHFT REG OUT LTCH, 16DIP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
14-DIP (0.300, 7.62mm)
16-DIP (0.300, 7.62mm)
Number of Pins:
14
16
Weight:
927.99329mg
951.693491mg
Number of Elements:
1
1
Operating Temperature:
-40°C~125°C
0°C~70°C
Packaging:
Tube
Tube
Series:
74HC
74LS
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
16
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Additional Feature:
AND-GATED SERIAL INPUTS (A AND B)
PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT
Voltage - Supply:
2V~6V
4.75V~5.25V
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
5V
Frequency:
62MHz
20MHz
Base Part Number:
74HC164
74LS595
Function:
Serial to Parallel
Serial to Parallel, Serial
Output Type:
Push-Pull
Tri-State
Operating Supply Voltage:
5V
5V
Supply Voltage-Max (Vsup):
6V
-
Load Capacitance:
50pF
30pF
Propagation Delay:
255 ns
38 ns
Turn On Delay Time:
255 ns
38 ns
Family:
HC/UH
LS
Logic Function:
Shift Register
Shift Register
Direction:
Unidirectional
Unidirectional
Logic Type:
Shift Register
Shift Register
Output Polarity:
TRUE
TRUE
Number of Bits per Element:
8
-
Trigger Type:
POSITIVE EDGE
POSITIVE EDGE
Schmitt Trigger:
No
No
Number of Input Lines:
2
-
Input Current:
1μA
65mA
Min Supply Voltage (DC):
2V
-
Height:
5.08mm
5.08mm
Length:
19.3mm
19.3mm
Width:
6.35mm
6.35mm
Thickness:
3.9mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Pitch:
-
2.54mm
Power Supplies:
-
5V
Number of Circuits:
-
8
Operating Supply Current:
-
100μA
Nominal Supply Current:
-
100μA
Number of Bits:
-
8
Output Characteristics:
-
3-STATE
Max I(ol):
-
0.024 A
Prop. Delay@Nom-Sup:
-
25 ns
SN74HC164N

SN74HC164N

(In Stock: 290)

Texas Instruments