SN74LVC1G07DCKR alternative parts: SN74ALS541N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BUF NON-INVERT 5.5V SC70-5
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
5-TSSOP, SC-70-5, SOT-353
20-DIP (0.300, 7.62mm)
Number of Pins:
5
20
Operating Temperature:
-40°C~125°C TA
0°C~70°C TA
Packaging:
Cut Tape (CT)
Tube
Series:
74LVC
74ALS
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
20
Termination:
SMD/SMT
Through Hole
ECCN Code:
EAR99
EAR99
Packing Method:
TR
-
Voltage - Supply:
1.65V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
5V
Base Part Number:
74LVC1G07
74ALS541
Pin Count:
5
20
Output Type:
Open Drain
3-State
Polarity:
Non-Inverting
Non-Inverting
Power Supplies:
3.3V
5V
Number of Channels:
1
8
Nominal Supply Current:
40mA
-
Propagation Delay:
8.3 ns
14 ns
Quiescent Current:
10μA
15mA
Turn On Delay Time:
8.3 ns
20 ns
Family:
LVC/LCX/Z
ALS
Logic Function:
Buffer, Inverting
Buffer, Inverting
Number of Inputs:
1
8
Logic Type:
Buffer, Non-Inverting
Buffer, Non-Inverting
Max I(ol):
0.032 A
0.024 A
Prop. Delay@Nom-Sup:
4.7 ns
-
Schmitt Trigger:
NO
-
Max Junction Temperature (Tj):
150°C
-
Height:
1.1mm
5.08mm
Length:
2mm
24.33mm
Width:
1.25mm
6.35mm
Thickness:
900μm
4.57mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Elements:
-
1
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Additional Feature:
-
WITH DUAL OUTPUT ENABLE
Terminal Pitch:
-
2.54mm
Operating Supply Voltage:
-
5V
Load Capacitance:
-
50pF
Number of Ports:
-
2
Number of Bits:
-
8
Control Type:
-
ENABLE LOW
Power Supply Current-Max (ICC):
-
25mA
Count Direction:
-
UNIDIRECTIONAL
SN74LVC1G07DCKR

SN74LVC1G07DCKR

(In Stock: 10000)

Texas Instruments