SN74LVC1G07DCKR alternative parts: SN74ALS638ANSR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BUF NON-INVERT 5.5V SC70-5 | IC TXRX BUS OCTAL 20SO |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | - |
Factory Lead Time: | 6 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | 20-SOIC (0.209, 5.30mm Width) |
Number of Pins: | 5 | 20 |
Operating Temperature: | -40°C~125°C TA | 0°C~70°C TA |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Series: | 74LVC | 74ALS |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | no |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 20 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TR | TAPE AND REEL |
Voltage - Supply: | 1.65V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 5V |
Base Part Number: | 74LVC1G07 | 74ALS638 |
Pin Count: | 5 | 20 |
Output Type: | Open Drain | Open Collector, Push-Pull |
Polarity: | Non-Inverting | Inverting |
Power Supplies: | 3.3V | 5V |
Number of Channels: | 1 | 8 |
Nominal Supply Current: | 40mA | - |
Propagation Delay: | 8.3 ns | 30 ns |
Quiescent Current: | 10μA | - |
Turn On Delay Time: | 8.3 ns | 45 ns |
Family: | LVC/LCX/Z | ALS |
Logic Function: | Buffer, Inverting | Inverting, Transceiver |
Number of Inputs: | 1 | - |
Logic Type: | Buffer, Non-Inverting | Transceiver, Inverting |
Max I(ol): | 0.032 A | 0.024 A |
Prop. Delay@Nom-Sup: | 4.7 ns | - |
Schmitt Trigger: | NO | - |
Max Junction Temperature (Tj): | 150°C | - |
Height: | 1.1mm | - |
Length: | 2mm | - |
Width: | 1.25mm | 5.3mm |
Thickness: | 900μm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Contains Lead |
Weight: | - | 266.712314mg |
Number of Elements: | - | 1 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Operating Supply Voltage: | - | 5V |
Number of Ports: | - | 2 |
Number of Bits: | - | 8 |
Direction: | - | Bidirectional |
Output Characteristics: | - | 3-STATE |
Control Type: | - | COMMON CONTROL |
Translation: | - | N/A |
Height Seated (Max): | - | 2mm |

SN74LVC1G07DCKR
(In Stock: 10000)
Texas InstrumentsUnited States