SN74LVC1G07DCKR alternative parts: SN74LVC245ADWR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BUF NON-INVERT 5.5V SC70-5
Octal Bus Transceiver With 3-State Outputs 20-SOIC -40 to 125
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
20-SOIC (0.295, 7.50mm Width)
Number of Pins:
5
20
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Cut Tape (CT)
Cut Tape (CT)
Series:
74LVC
74LVC
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
20
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Packing Method:
TR
TR
Voltage - Supply:
1.65V~5.5V
1.65V~3.6V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
1.8V
Base Part Number:
74LVC1G07
74LVC245
Pin Count:
5
20
Output Type:
Open Drain
3-State
Polarity:
Non-Inverting
Non-Inverting
Power Supplies:
3.3V
3.3V
Number of Channels:
1
8
Nominal Supply Current:
40mA
-
Propagation Delay:
8.3 ns
17 ns
Quiescent Current:
10μA
1μA
Turn On Delay Time:
8.3 ns
17 ns
Family:
LVC/LCX/Z
LVC/LCX/Z
Logic Function:
Buffer, Inverting
Inverting, Transceiver
Number of Inputs:
1
-
Logic Type:
Buffer, Non-Inverting
Transceiver, Non-Inverting
Max I(ol):
0.032 A
0.024 A
Prop. Delay@Nom-Sup:
4.7 ns
6.3 ns
Schmitt Trigger:
NO
No
Max Junction Temperature (Tj):
150°C
-
Height:
1.1mm
2.65mm
Length:
2mm
12.8mm
Width:
1.25mm
7.5mm
Thickness:
900μm
2.35mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
500.709277mg
Number of Elements:
-
1
Additional Feature:
-
WITH DIRECTION CONTROL
Supply Voltage-Max (Vsup):
-
3.6V
Load Capacitance:
-
50pF
Number of Ports:
-
2
Number of Bits:
-
8
Direction:
-
Bidirectional
Control Type:
-
COMMON CONTROL
Power Supply Current-Max (ICC):
-
0.03mA
Translation:
-
N/A
SN74LVC1G07DCKR

SN74LVC1G07DCKR

(In Stock: 10000)

Texas Instruments