SN74LVC1G07DCKR alternative parts: SN74LVC07ADR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BUF NON-INVERT 5.5V SC70-5
IC BUF NON-INVERT 5.5V 14SOIC
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
5
14
Operating Temperature:
-40°C~125°C TA
-40°C~125°C TA
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
Series:
74LVC
74LVC
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
14
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Packing Method:
TR
TR
Voltage - Supply:
1.65V~5.5V
1.65V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
6
Supply Voltage:
3.3V
1.8V
Base Part Number:
74LVC1G07
74LVC07
Pin Count:
5
14
Output Type:
Open Drain
Open Drain
Polarity:
Non-Inverting
Non-Inverting
Power Supplies:
3.3V
-
Number of Channels:
1
-
Nominal Supply Current:
40mA
-
Propagation Delay:
8.3 ns
2.6 ns
Quiescent Current:
10μA
10μA
Turn On Delay Time:
8.3 ns
5.6 ns
Family:
LVC/LCX/Z
LVC/LCX/Z
Logic Function:
Buffer, Inverting
Buffer, Inverting
Number of Inputs:
1
-
Logic Type:
Buffer, Non-Inverting
Buffer, Non-Inverting
Max I(ol):
0.032 A
0.024 A
Prop. Delay@Nom-Sup:
4.7 ns
-
Schmitt Trigger:
NO
NO
Max Junction Temperature (Tj):
150°C
-
Height:
1.1mm
1.75mm
Length:
2mm
8.65mm
Width:
1.25mm
3.91mm
Thickness:
900μm
1.58mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn)
Operating Supply Voltage:
-
3.3V
Supply Voltage-Max (Vsup):
-
5.5V
Load Capacitance:
-
50pF
Number of Bits:
-
10
Number of Bits per Element:
-
1
Number of Input Lines:
-
6
SN74LVC1G07DCKR

SN74LVC1G07DCKR

(In Stock: 10000)

Texas Instruments