SN74LVC1G07DCKR alternative parts: SN74LVC2G07DBVR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BUF NON-INVERT 5.5V SC70-5 | IC BUF NON-INVERT 5.5V SOT23-6 |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | SOT-23-6 |
Number of Pins: | 5 | 6 |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C TA |
Packaging: | Cut Tape (CT) | Tape & Reel (TR) |
Series: | 74LVC | 74LVC |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 6 |
Termination: | SMD/SMT | SMD/SMT |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TR | TR |
Voltage - Supply: | 1.65V~5.5V | 1.65V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 2 |
Supply Voltage: | 3.3V | 3.3V |
Base Part Number: | 74LVC1G07 | 74LVC2G07 |
Pin Count: | 5 | 6 |
Output Type: | Open Drain | Open Drain |
Polarity: | Non-Inverting | Non-Inverting |
Power Supplies: | 3.3V | 3.3V |
Number of Channels: | 1 | 2 |
Nominal Supply Current: | 40mA | 40mA |
Propagation Delay: | 8.3 ns | 8.6 ns |
Quiescent Current: | 10μA | 10μA |
Turn On Delay Time: | 8.3 ns | 8.6 ns |
Family: | LVC/LCX/Z | LVC/LCX/Z |
Logic Function: | Buffer, Inverting | Buffer, Inverting |
Number of Inputs: | 1 | 2 |
Logic Type: | Buffer, Non-Inverting | Buffer, Non-Inverting |
Max I(ol): | 0.032 A | - |
Prop. Delay@Nom-Sup: | 4.7 ns | 3.7 ns |
Schmitt Trigger: | NO | NO |
Max Junction Temperature (Tj): | 150°C | - |
Height: | 1.1mm | 1.45mm |
Length: | 2mm | 2.9mm |
Width: | 1.25mm | 1.6mm |
Thickness: | 900μm | 1.2mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Pitch: | - | 0.95mm |
Supply Voltage-Max (Vsup): | - | 5.5V |
Load Capacitance: | - | 50pF |
Number of Bits per Element: | - | 1 |
Ambient Temperature Range High: | - | 125°C |

SN74LVC1G07DCKR
(In Stock: 10000)
Texas InstrumentsUnited States