SN74LVC1G14DCKR alternative parts: SN7402N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Single Schmitt-Trigger Inverter 5-SC70 -40 to 125
NOR Gate 4-Element 2-IN Bipolar 14-Pin PDIP Tube
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
5-TSSOP, SC-70-5, SOT-353
14-DIP (0.300, 7.62mm)
Number of Pins:
5
14
Weight:
2.494758mg
927.99329mg
Logic Level-High:
1.16V ~ 3.33V
2V
Logic Level-Low:
0.39V ~ 1.87V
0.8V
Operating Temperature:
-40°C~125°C
0°C~70°C
Packaging:
Tape & Reel (TR)
Tube
Series:
74LVC
7400
JESD-609 Code:
e4
e4
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
14
Termination:
SMD/SMT
Through Hole
ECCN Code:
EAR99
EAR99
Packing Method:
TR
-
Voltage - Supply:
1.65V~5.5V
4.75V~5.25V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
4
Supply Voltage:
3.3V
5V
Frequency:
150MHz
-
Base Part Number:
74LVC1G14
SN7402
Pin Count:
5
14
Number of Outputs:
1
1
Max Output Current:
32mA
16mA
Operating Supply Voltage:
3.3V
5V
Nominal Supply Current:
10μA
-
Output Current:
32mA
16mA
Propagation Delay:
11 ns
22 ns
Quiescent Current:
10μA
-
Turn On Delay Time:
11 ns
22 ns
Family:
LVC/LCX/Z
TTL/H/L
Logic Type:
Inverter
NOR Gate
Max I(ol):
0.032 A
-
Max Propagation Delay @ V, Max CL:
5ns @ 5V, 50pF
22ns @ 5V, 15pF
Schmitt Trigger:
YES
-
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
85°C
-
Features:
Schmitt Trigger
-
Height:
1.1mm
5.08mm
Length:
2mm
19.3mm
Width:
1.25mm
6.35mm
Thickness:
900μm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Power Supplies:
-
5V
Number of Channels:
-
4
Logic Function:
-
NOR
Number of Inputs:
-
2
Schmitt Trigger Input:
-
No
SN74LVC1G14DCKR

SN74LVC1G14DCKR

(In Stock: 43810)

Texas Instruments