SN74LVC1G14DCKR alternative parts: SN74ALS20ANSR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Single Schmitt-Trigger Inverter 5-SC70 -40 to 125 | IC GATE NAND 2CH 4-INP 14SOP |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | 14-SOIC (0.209, 5.30mm Width) |
Number of Pins: | 5 | 14 |
Weight: | 2.494758mg | 208.312296mg |
Logic Level-High: | 1.16V ~ 3.33V | 2V |
Logic Level-Low: | 0.39V ~ 1.87V | 0.8V |
Operating Temperature: | -40°C~125°C | 0°C~70°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 74LVC | 74ALS |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 14 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Packing Method: | TR | TR |
Voltage - Supply: | 1.65V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 2 |
Supply Voltage: | 3.3V | 5V |
Frequency: | 150MHz | - |
Base Part Number: | 74LVC1G14 | 74ALS20 |
Pin Count: | 5 | 14 |
Number of Outputs: | 1 | 1 |
Max Output Current: | 32mA | - |
Operating Supply Voltage: | 3.3V | 5V |
Nominal Supply Current: | 10μA | - |
Output Current: | 32mA | 8mA |
Propagation Delay: | 11 ns | 12.5 ns |
Quiescent Current: | 10μA | - |
Turn On Delay Time: | 11 ns | 11 ns |
Family: | LVC/LCX/Z | ALS |
Logic Type: | Inverter | NAND Gate |
Max I(ol): | 0.032 A | 0.008 A |
Max Propagation Delay @ V, Max CL: | 5ns @ 5V, 50pF | 12.5ns @ 5V, 50pF |
Schmitt Trigger: | YES | NO |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 85°C | - |
Features: | Schmitt Trigger | - |
Height: | 1.1mm | 2mm |
Length: | 2mm | 10.3mm |
Width: | 1.25mm | 5.3mm |
Thickness: | 900μm | 1.95mm |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Number of Elements: | - | 2 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 5V |
Load Capacitance: | - | 50pF |
Logic Function: | - | NAND |
Number of Inputs: | - | 4 |

SN74LVC1G14DCKR
(In Stock: 43810)
Texas InstrumentsUnited States