SN74LVC1G14DCKR alternative parts: SN74ALS1004N
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Single Schmitt-Trigger Inverter 5-SC70 -40 to 125 | Buffers & Line Drivers HEX INVERTING DRIVERS |
Lifecycle Status: | ACTIVE (Last Updated: 6 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Through Hole |
Mounting Type: | Surface Mount | Through Hole |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | 14-DIP (0.300, 7.62mm) |
Number of Pins: | 5 | 14 |
Weight: | 2.494758mg | - |
Logic Level-High: | 1.16V ~ 3.33V | 2V |
Logic Level-Low: | 0.39V ~ 1.87V | 0.8V |
Operating Temperature: | -40°C~125°C | 0°C~70°C |
Packaging: | Tape & Reel (TR) | Tube |
Series: | 74LVC | 74ALS |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 14 |
Termination: | SMD/SMT | Through Hole |
ECCN Code: | EAR99 | EAR99 |
Packing Method: | TR | - |
Voltage - Supply: | 1.65V~5.5V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 6 |
Supply Voltage: | 3.3V | 5V |
Frequency: | 150MHz | - |
Base Part Number: | 74LVC1G14 | 74ALS1004 |
Pin Count: | 5 | 14 |
Number of Outputs: | 1 | - |
Max Output Current: | 32mA | 24mA |
Operating Supply Voltage: | 3.3V | 5V |
Nominal Supply Current: | 10μA | - |
Output Current: | 32mA | 24mA |
Propagation Delay: | 11 ns | 7 ns |
Quiescent Current: | 10μA | - |
Turn On Delay Time: | 11 ns | 7 ns |
Family: | LVC/LCX/Z | ALS |
Logic Type: | Inverter | Inverter |
Max I(ol): | 0.032 A | 0.024 A |
Max Propagation Delay @ V, Max CL: | 5ns @ 5V, 50pF | 7ns @ 5V, 50pF |
Schmitt Trigger: | YES | - |
Max Junction Temperature (Tj): | 150°C | - |
Ambient Temperature Range High: | 85°C | - |
Features: | Schmitt Trigger | - |
Height: | 1.1mm | 5.08mm |
Length: | 2mm | 19.3mm |
Width: | 1.25mm | 6.35mm |
Thickness: | 900μm | 3.9mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
HTS Code: | - | 8542.39.00.01 |
Terminal Pitch: | - | 2.54mm |
Polarity: | - | Inverting |
Power Supplies: | - | 5V |
Number of Channels: | - | 6 |
Load Capacitance: | - | 50pF |
Logic Function: | - | Buffer, Inverter |
Power Supply Current-Max (ICC): | - | 12mA |
Number of Output Lines: | - | 6 |
Current - Quiescent (Max): | - | 3mA |
Schmitt Trigger Input: | - | No |

SN74LVC1G14DCKR
(In Stock: 43810)
Texas InstrumentsUnited States