SN74LVC1G14DCKR alternative parts: SN74ALS11ANS

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Single Schmitt-Trigger Inverter 5-SC70 -40 to 125
LOGIC GATES AND INVERTERS
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
-
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
14-SOIC (0.209, 5.30mm Width)
Number of Pins:
5
-
Weight:
2.494758mg
-
Logic Level-High:
1.16V ~ 3.33V
2.5V
Logic Level-Low:
0.39V ~ 1.87V
0.4V ~ 0.5V
Operating Temperature:
-40°C~125°C
0°C~70°C
Packaging:
Tape & Reel (TR)
Tube
Series:
74LVC
74ALS
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
14
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Packing Method:
TR
TR
Voltage - Supply:
1.65V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
3
Supply Voltage:
3.3V
5V
Frequency:
150MHz
-
Base Part Number:
74LVC1G14
74ALS11
Pin Count:
5
14
Number of Outputs:
1
-
Max Output Current:
32mA
-
Operating Supply Voltage:
3.3V
-
Nominal Supply Current:
10μA
-
Output Current:
32mA
-
Propagation Delay:
11 ns
-
Quiescent Current:
10μA
-
Turn On Delay Time:
11 ns
-
Family:
LVC/LCX/Z
ALS
Logic Type:
Inverter
AND Gate
Max I(ol):
0.032 A
0.008 A
Max Propagation Delay @ V, Max CL:
5ns @ 5V, 50pF
13ns @ 5V, 50pF
Schmitt Trigger:
YES
NO
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
85°C
-
Features:
Schmitt Trigger
-
Height:
1.1mm
-
Length:
2mm
-
Width:
1.25mm
-
Thickness:
900μm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Pitch:
-
1.27mm
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
JESD-30 Code:
-
R-PDSO-G14
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
5.5V
Power Supplies:
-
5V
Supply Voltage-Min (Vsup):
-
4.5V
Number of Circuits:
-
3
Load Capacitance:
-
50pF
Logic Function:
-
AND
Number of Inputs:
-
3
Height Seated (Max):
-
2mm
SN74LVC1G14DCKR

SN74LVC1G14DCKR

(In Stock: 43810)

Texas Instruments