SN74LVC1G14DCKR alternative parts: SN74F30N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Single Schmitt-Trigger Inverter 5-SC70 -40 to 125
NAND Gate 1-Element 8-IN Bipolar 14-Pin PDIP Tube
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
5-TSSOP, SC-70-5, SOT-353
14-DIP (0.300, 7.62mm)
Number of Pins:
5
14
Weight:
2.494758mg
927.99329mg
Logic Level-High:
1.16V ~ 3.33V
2V
Logic Level-Low:
0.39V ~ 1.87V
0.8V
Operating Temperature:
-40°C~125°C
0°C~70°C
Packaging:
Tape & Reel (TR)
Tube
Series:
74LVC
74F
JESD-609 Code:
e4
e4
Pbfree Code:
yes
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
14
Termination:
SMD/SMT
Through Hole
ECCN Code:
EAR99
EAR99
Packing Method:
TR
-
Voltage - Supply:
1.65V~5.5V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
3.3V
5V
Frequency:
150MHz
-
Base Part Number:
74LVC1G14
74F30
Pin Count:
5
14
Number of Outputs:
1
-
Max Output Current:
32mA
20mA
Operating Supply Voltage:
3.3V
5V
Nominal Supply Current:
10μA
-
Output Current:
32mA
20mA
Propagation Delay:
11 ns
5 ns
Quiescent Current:
10μA
-
Turn On Delay Time:
11 ns
5.5 ns
Family:
LVC/LCX/Z
F/FAST
Logic Type:
Inverter
NAND Gate
Max I(ol):
0.032 A
0.02 A
Max Propagation Delay @ V, Max CL:
5ns @ 5V, 50pF
5ns @ 5V, 50pF
Schmitt Trigger:
YES
NO
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
85°C
-
Features:
Schmitt Trigger
-
Height:
1.1mm
5.08mm
Length:
2mm
19.3mm
Width:
1.25mm
6.35mm
Thickness:
900μm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Elements:
-
1
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Pitch:
-
2.54mm
Power Supplies:
-
5V
Load Capacitance:
-
50pF
Logic Function:
-
NAND
Number of Inputs:
-
8
Power Supply Current-Max (ICC):
-
4mA
Current - Quiescent (Max):
-
1.5mA
SN74LVC1G14DCKR

SN74LVC1G14DCKR

(In Stock: 43810)

Texas Instruments