SS8550DBU alternative parts: SS8550

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 25V 1.5A TO-92
25V 300mW 1.5A PNP SOT-23 Bipolar (BJT) ROHS
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
-
Factory Lead Time:
7 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
-
Number of Pins:
3
-
Weight:
179mg
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
25V
-
Collector-Emitter Saturation Voltage:
-280mV
-
Number of Elements:
1
-
hFEMin:
85
-
Operating Temperature:
150°C TJ
-
Packaging:
Bulk
-
Published:
2017
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
-
Voltage - Rated DC:
-25V
-
Max Power Dissipation:
1W
-
Terminal Position:
BOTTOM
-
Current Rating:
-1.5A
-
Frequency:
200MHz
-
Base Part Number:
SS8550
-
Element Configuration:
Single
-
Power Dissipation:
1W
-
Transistor Application:
AMPLIFIER
-
Gain Bandwidth Product:
200MHz
-
Polarity/Channel Type:
PNP
-
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
25V
-
Max Collector Current:
1.5A
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
160 @ 100mA 1V
-
Current - Collector Cutoff (Max):
100nA ICBO
-
Vce Saturation (Max) @ Ib, Ic:
500mV @ 80mA, 800mA
-
Transition Frequency:
200MHz
-
Collector Base Voltage (VCBO):
-40V
-
Emitter Base Voltage (VEBO):
-6V
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
RoHS:
-
true
Collector Cut-Off Current (Icbo):
-
100nA
Collector-Emitter Breakdown Voltage (Vceo):
-
25V
Power Dissipation (Pd):
-
300mW
Collector Current (Ic):
-
1.5A
Transition Frequency (fT):
-
100MHz
Collector-Emitter Saturation Voltage (VCE(sat)@Ic,Ib):
-
500mV@800mA,80mA
Package:
-
Tape & Reel (TR)
SS8550DBU

SS8550DBU

(In Stock: 55000)

ON Semiconductor