SS8550DBU alternative parts: SS8550LT1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 25V 1.5A TO-92
Small Signal Bipolar Transistor, 1.5A I(C), 25V V(BR)CEO, 1-Element, PNP, Silicon, PLASTIC PACKAGE-3
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
-
Factory Lead Time:
7 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
-
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
-
Number of Pins:
3
-
Weight:
179mg
-
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
25V
-
Collector-Emitter Saturation Voltage:
-280mV
-
Number of Elements:
1
1
hFEMin:
85
-
Operating Temperature:
150°C TJ
-
Packaging:
Bulk
-
Published:
2017
-
JESD-609 Code:
e3
e0
Pbfree Code:
yes
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
TIN LEAD
Voltage - Rated DC:
-25V
-
Max Power Dissipation:
1W
-
Terminal Position:
BOTTOM
DUAL
Current Rating:
-1.5A
-
Frequency:
200MHz
-
Base Part Number:
SS8550
-
Element Configuration:
Single
-
Power Dissipation:
1W
-
Transistor Application:
AMPLIFIER
-
Gain Bandwidth Product:
200MHz
-
Polarity/Channel Type:
PNP
PNP
Transistor Type:
PNP
-
Collector Emitter Voltage (VCEO):
25V
-
Max Collector Current:
1.5A
-
DC Current Gain (hFE) (Min) @ Ic, Vce:
160 @ 100mA 1V
-
Current - Collector Cutoff (Max):
100nA ICBO
-
Vce Saturation (Max) @ Ib, Ic:
500mV @ 80mA, 800mA
-
Transition Frequency:
200MHz
-
Collector Base Voltage (VCBO):
-40V
-
Emitter Base Voltage (VEBO):
-6V
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Number of Terminals:
-
3
Rohs Code:
-
No
Part Life Cycle Code:
-
Obsolete
Ihs Manufacturer:
-
MICRO COMMERCIAL COMPONENTS
Package Description:
-
SMALL OUTLINE, R-PDSO-G3
Package Body Material:
-
PLASTIC/EPOXY
Package Shape:
-
RECTANGULAR
Package Style:
-
SMALL OUTLINE
Transition Frequency-Nom (fT):
-
100 MHz
Terminal Form:
-
GULL WING
Reach Compliance Code:
-
compliant
Pin Count:
-
3
JESD-30 Code:
-
R-PDSO-G3
Qualification Status:
-
Not Qualified
Configuration:
-
SINGLE
Collector Current-Max (IC):
-
1.5 A
DC Current Gain-Min (hFE):
-
40
Collector-Emitter Voltage-Max:
-
25 V
SS8550DBU

SS8550DBU

(In Stock: 55000)

ON Semiconductor