SS8550DBU alternative parts: SS8550CTA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 25V 1.5A TO-92
Trans GP BJT PNP 25V 1.5A 3-Pin TO-92 Ammo
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
7 Weeks
6 Weeks
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Number of Pins:
3
3
Weight:
179mg
240mg
Transistor Element Material:
SILICON
SILICON
Collector-Emitter Breakdown Voltage:
25V
25V
Collector-Emitter Saturation Voltage:
-280mV
-280mV
Number of Elements:
1
1
hFEMin:
85
85
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Bulk
Tape & Box (TB)
Published:
2017
2004
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Tin (Sn)
Voltage - Rated DC:
-25V
-25V
Max Power Dissipation:
1W
1W
Terminal Position:
BOTTOM
BOTTOM
Current Rating:
-1.5A
-1.5A
Frequency:
200MHz
200MHz
Base Part Number:
SS8550
SS8550
Element Configuration:
Single
Single
Power Dissipation:
1W
1W
Transistor Application:
AMPLIFIER
AMPLIFIER
Gain Bandwidth Product:
200MHz
200MHz
Polarity/Channel Type:
PNP
PNP
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
25V
25V
Max Collector Current:
1.5A
1.5A
DC Current Gain (hFE) (Min) @ Ic, Vce:
160 @ 100mA 1V
120 @ 100mA 1V
Current - Collector Cutoff (Max):
100nA ICBO
100nA ICBO
Vce Saturation (Max) @ Ib, Ic:
500mV @ 80mA, 800mA
500mV @ 80mA, 800mA
Transition Frequency:
200MHz
200MHz
Collector Base Voltage (VCBO):
-40V
-40V
Emitter Base Voltage (VEBO):
-6V
-6V
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Max Breakdown Voltage:
-
25V
Width:
-
4.19mm
Length:
-
5.2mm
Height:
-
5.33mm
SS8550DBU

SS8550DBU

(In Stock: 55000)

ON Semiconductor