SS8550DBU alternative parts: SS8550-ML
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | TRANS PNP 25V 1.5A TO-92 | 25V 300mW 1.5A PNP SOT-23 |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | - |
Factory Lead Time: | 7 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | - |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | - |
Number of Pins: | 3 | - |
Weight: | 179mg | - |
Transistor Element Material: | SILICON | - |
Collector-Emitter Breakdown Voltage: | 25V | - |
Collector-Emitter Saturation Voltage: | -280mV | - |
Number of Elements: | 1 | - |
hFEMin: | 85 | - |
Operating Temperature: | 150°C TJ | - |
Packaging: | Bulk | Tape & Reel (TR) |
Published: | 2017 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin (Sn) | - |
Voltage - Rated DC: | -25V | - |
Max Power Dissipation: | 1W | - |
Terminal Position: | BOTTOM | - |
Current Rating: | -1.5A | - |
Frequency: | 200MHz | - |
Base Part Number: | SS8550 | - |
Element Configuration: | Single | - |
Power Dissipation: | 1W | - |
Transistor Application: | AMPLIFIER | - |
Gain Bandwidth Product: | 200MHz | - |
Polarity/Channel Type: | PNP | - |
Transistor Type: | PNP | - |
Collector Emitter Voltage (VCEO): | 25V | - |
Max Collector Current: | 1.5A | - |
DC Current Gain (hFE) (Min) @ Ic, Vce: | 160 @ 100mA 1V | - |
Current - Collector Cutoff (Max): | 100nA ICBO | - |
Vce Saturation (Max) @ Ib, Ic: | 500mV @ 80mA, 800mA | - |
Transition Frequency: | 200MHz | - |
Collector Base Voltage (VCBO): | -40V | - |
Emitter Base Voltage (VEBO): | -6V | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Mfr: | - | MOSLEADER |

SS8550DBU
(In Stock: 55000)
ON SemiconductorUnited States