TFC-110-32-L-D-A-K-TR alternative parts: FTSH-110-01-L-DV

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Shrouded Header HDR 20 POS 1.27mm Solder ST SMD T/R
SAMTEC - FTSH-110-01-L-DV - Pin Header
Factory Lead Time:
3 Weeks
3 Weeks
Contact Plating:
Gold
-
Housing Material:
Polymer
Polymer
Contact Materials:
Bronze
Phosphor Bronze
Packaging:
Tape & Reel (TR)
Bulk
Published:
2011
2003
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Termination:
Solder
Solder
Connector Type:
BOARD CONNECTOR
Header, Cuttable
Max Operating Temperature:
125°C
-
Min Operating Temperature:
-55°C
-
Number of Rows:
2
2
Gender:
Male
Male
Pitch:
1.27mm
-
Orientation:
Straight
Straight
Depth:
5.72mm
3.43mm
Number of Contacts:
20
-
Housing Color:
Black
Black
Max Voltage Rating (AC):
350V
-
Length:
15.88mm
12.7mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Mount:
-
Surface Mount
Mounting Type:
-
Surface Mount
Contact Shape:
-
Square
Manufacturer Package Identifier:
-
FTSH-110-01-L-DV
Contact Finish Mating:
-
Gold
Contact Length-Mating:
-
0.120 3.05mm
Insulation Materials:
-
Liquid Crystal Polymer (LCP)
Operating Temperature:
-
-55°C~125°C
Series:
-
FTSH
Pbfree Code:
-
yes
Moisture Sensitivity Level (MSL):
-
1 (Unlimited)
Number of Positions:
-
20
Additional Feature:
-
E.L.P.
Fastening Type:
-
Push-Pull
MIL Conformance:
-
NO
DIN Conformance:
-
NO
IEC Conformance:
-
NO
Filter Feature:
-
NO
Contact Type:
-
Male Pin
Mixed Contacts:
-
NO
Option:
-
GENERAL PURPOSE
Current Rating (Amps):
-
3.4A per Contact
Total Number of Contacts:
-
20
Insulation Height:
-
0.099 2.51mm
Style:
-
Board to Board or Cable
Number of Positions Loaded:
-
All
Current Rating:
-
1.75A
Pitch - Mating:
-
0.050 1.27mm
Number of Conductors:
-
ONE
Reference Standard:
-
UL
Reliability:
-
COMMERCIAL
Row Spacing - Mating:
-
0.050 (1.27mm)
Shrouding:
-
Unshrouded
Number Of PCB Rows:
-
2
Contact Finish - Post:
-
Tin
PCB Contact Pattern:
-
RECTANGULAR
Body Breadth:
-
0.135 inch
UL Flammability Code:
-
94V-0
Mating Contact Pitch:
-
0.05 inch
Max Current Rating:
-
1.75A
PCB Contact Row Spacing:
-
4.064 mm
Height:
-
5.97mm
Plating Thickness:
-
10μin
Contact Finish Thickness - Mating:
-
10.0μin 0.25μm
Material Flammability Rating:
-
UL94 V-0
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
TFC-110-32-L-D-A-K-TR

TFC-110-32-L-D-A-K-TR

(In Stock: 831)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $4.708512

    $4.71

  • 10

    $4.441992

    $44.42

  • 100

    $4.190559

    $419.06

  • 500

    $3.953357

    $1,976.68

  • 1000

    $3.729583

    $3,729.58

Minimum: 1 Multiples: 1

Unit Price: $4.708512

Ext Price: $4.71

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity