TPS82130SILT alternative parts: TPS82130SILR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | DC DC CONVERTER 0.9-5V | DC DC CONVERTER 0.9-5V |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 16 Weeks | 20 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SMD Module | 8-SMD Module |
Number of Pins: | 8 | 8 |
SwitchingFrequency: | 2MHz | 2MHz |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | MicroSip™ | MicroSip™ |
Size / Dimension: | 0.12Lx0.11W x 0.06 H 3.0mmx2.8mmx1.5mm | 0.12Lx0.11W x 0.06 H 3.0mmx2.8mmx1.5mm |
JESD-609 Code: | e1 | e1 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | Non-Isolated PoL Module | Non-Isolated PoL Module |
Terminal Finish: | Tin/Silver/Copper (Sn/Ag/Cu) | Tin/Silver/Copper (Sn/Ag/Cu) |
Applications: | ITE (Commercial) | ITE (Commercial) |
Additional Feature: | ALSO OPERATES IN ADJUSTABLE MODE FROM 0.9 TO 5V | ALSO OPERATES IN ADJUSTABLE MODE FROM 0.9 TO 5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | NO LEAD | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 0.65mm | 0.65mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Base Part Number: | TPS82130 | TPS82130 |
Number of Outputs: | 1 | 1 |
Output Voltage: | 5V | 6V |
Max Output Current: | 3A | 3A |
Input Voltage-Nom: | 12V | 12V |
Max Supply Voltage: | 17V | 17V |
Min Supply Voltage: | 3V | 3V |
Output Current: | 3A | 3A |
Quiescent Current: | 20μA | 20μA |
Max Output Voltage: | 5V | - |
Control Mode: | VOLTAGE-MODE | VOLTAGE-MODE |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Min Output Voltage: | 900mV | - |
Switcher Configuration: | BUCK | BUCK |
Max Duty Cycle: | 100 % | 100 % |
Features: | OTP | OTP |
Height: | 1.53mm | 1.53mm |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Voltage - Input (Max): | - | 17V |
Input Voltage (Min): | - | 3V |

TPS82130SILT
(In Stock: 12000)
Texas InstrumentsUnited States